Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.86
|
1,070
in stock
|
Buy Now | |
Newark Electronics
from US$6.36
|
48
in stock
|
Buy Now | |
element14
from US$7.40
|
48
in stock
|
Buy Now | |
Farnell
from US$5.58
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$6.02
|
2
in stock
|
Buy Now | |
Avnet America
from US$5.42
|
-
|
Buy Now | |
RS Americas
from US$5.88
|
-
|
Buy Now | |
Boersig
from US$5.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Material | Brass |
Cable Connector Orientation | Right Angle |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
Ferrule Plating Material | Gold |
Ferrule Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | 3.7mm, .145in |
Impedance | 50Ω |
Detent | Without |
Mating Retention Type | Push On |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Snap-On |
Operating Frequency | 6GHz |
Grade | Professional |
Dielectric Material | PTFE |
実装方法 | Tray |
Packaging Quantity | 50 |
Packaging Method | Tray |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
Sealable | No |
RF Interface | MCX |
Termination Method to Wire & Cable | Crimp |
Cable Type | URM 95, RG 316, RG 174A, RG 188A |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
MCX plug, crimp,R/A,RG-174,RG-188,RG-316 | RS |
Rf/Coaxial Connector, Mcx Coaxial, Right Angle Plug, Crimp, 50 Ohm, Rg174A, Rg188A, Rg316, Brass Rohs Compliant: Yes |Greenpar Te Connectivity 1-1337585-0 | Newark Electronics |
RF COAXIAL, MCX, RIGHT ANGLE PLUG, 50OHM | element14 |
Conn MCX PL 50Ohm Solder RA Cable Mount Gold Bag | Avnet America |
Right Angle Cable Mnt MCX Conn Plug,50Ohm Impedance, Crimp, Solder Term,0to6GHz | TE Connectivity 1-1337585-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1337585-0?
Additional datasheets, footprints and schematics for 1-1337585-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337585-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337585-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337585-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337585-0 fall under?
The 1-1337585-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337585-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337585-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337585-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337585-0 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 1-1337585-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337585-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337585-0?
You can fill out our help required form which you can use to request a quote for 1-1337585-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.