Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.88
|
126
in stock
|
Buy Now | |
Newark Electronics
from US$2.65
|
2,265
in stock
|
Buy Now | |
element14
from US$2.03
|
2,265
in stock
|
Buy Now | |
Farnell
from US$2.15
|
2,265
in stock
|
Buy Now | |
Rapid Electronics
from US$3.15
|
188
in stock
|
Buy Now | |
Chip One Stop
from US$2.86
|
188
in stock
|
Buy Now | |
Distrelec
from US$3.21
|
188
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.26
|
44
in stock
|
Buy Now | |
Avnet America
from US$2.16
|
-
|
Buy Now | |
RS Americas
from US$2.25
|
-
|
Buy Now | |
Boersig
from US$2.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 6.4mm, .251in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Mating Retention Type | Threaded |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Operating Frequency | 2GHz |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
Crimp Ferrule Material | Brass |
Coupling Nut Plating Material | Nickel |
Packaging Method | Box |
Packaging Quantity | 50 |
実装方法 | Box |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Jack |
RF Interface | FME |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Cable Type | URM 43, RG 76, RG 141A, Belden 9907, RG 58C, KX 15 |
Rf/Coaxial Connector, Fme Coaxial, Straight Jack, Crimp, 50 Ohm Rohs Compliant: Yes |Te Connectivity 1-1337552-0 | Newark Electronics |
RF COAXIAL, FME, STRAIGHT JACK, 50OHM | element14 |
Connectors FME Str Jk Hex NKL Pltd RG58C/U 141A | Rapid Electronics |
TE Connectivity - AMP FME Jack 50Ohm Straight Cable Mount | Distrelec |
FME crimp straight jack-RG58 cable,50ohm | RS |
Plug | Transfer Multisort Elektronik |
Conn FME RCP 0Hz to 2GHz 50Ohm Crimp ST Cable Mount Gold Individual | Avnet America |
Straight Cable Mount FME Connector, jack, Crimp Termination, 50Ohms 0 - 2GHz | TE Connectivity 1-1337552-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1337552-0?
Additional datasheets, footprints and schematics for 1-1337552-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337552-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337552-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337552-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337552-0 fall under?
The 1-1337552-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337552-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337552-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337552-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337552-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-1337552-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337552-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337552-0?
You can fill out our help required form which you can use to request a quote for 1-1337552-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.