Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.29
|
150
in stock
|
Buy Now | |
element14
from US$4.38
|
832
in stock
|
Buy Now | |
TE Store
from US$3.61
|
564
in stock
|
Buy Now | |
RS
from US$3.75
|
332
in stock
|
Buy Now | |
Newark Electronics
from US$3.57
|
293
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.01
|
90
in stock
|
Buy Now | |
Distrelec
from US$3.92
|
41
in stock
|
Buy Now | |
Avnet America
from US$2.61
|
-
|
Buy Now | |
RS Americas
from US$3.21
|
-
|
Buy Now | |
Boersig
from US$2.67
|
-
|
Buy Now | |
TTI Europe
from US$2.08
|
-
|
Buy Now | |
Sager
from US$2.60
|
-
|
Buy Now | |
Farnell
from US$3.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Shape | Square |
Body Insulation | With |
Body Plating Material | Silver |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Silver |
RF Connector Center Contact Material | Brass |
PCB Thickness (Recommended) | 3.2mm, .126in |
Mounting Post Length | 4.5mm, .177in |
Height Above PC Board | .511in, 13mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
PCB Tail Length | 4mm, .157in |
Impedance | 50Ω |
PCB Mount Retention | With |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
Operating Frequency | 4GHz |
Grade | Professional |
Dielectric Material | PTFE |
実装方法 | Bag |
Packaging Quantity | 50 |
Packaging Method | Bag |
Connector System | Cable-to-Board |
RF Interface | BNC |
RF Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
RF COAXIAL, BNC, STRAIGHT JACK, 50OHM | element14 |
BNC Str PCB Skt 50Ohm Silver P RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Coax Connector | Part Number: 1-1337445-0 | Internal Number: 1-1337445-0 | TE Connectivity | TE Store |
NiPt BNC straight square PCB skt,50ohm | RS |
Rf/Coax Connector, Bnc Jack, Straight, 50 Ohm, Pcb | Newark Electronics |
Socket | Transfer Multisort Elektronik |
TE Connectivity - Greenpar BNC Socket, BNC, Brass, Socket, Straight, 50Ohm, Radial Leads | Distrelec |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Silver Individual | Avnet America |
TE | RS Americas |
BNC50 ST JCK PCB SLDR | TTI Europe |
RF Connectors / Coaxial Connectors Str PCB Skt 50 Ohm | Sager |
Where can I find additional details, specifications and documents for a 1-1337445-0?
Additional datasheets, footprints and schematics for 1-1337445-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337445-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337445-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337445-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337445-0 fall under?
The 1-1337445-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337445-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337445-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337445-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337445-0 have stock available?
Authorised distributors including element14, TE Store, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 1-1337445-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337445-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337445-0?
You can fill out our help required form which you can use to request a quote for 1-1337445-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.