Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.13
|
652
in stock
|
Buy Now | |
TE Store
from US$7.11
|
735
in stock
|
Buy Now | |
Newark Electronics
from US$6.70
|
478
in stock
|
Buy Now | |
Chip One Stop
from US$6.25
|
478
in stock
|
Buy Now | |
Distrelec
from US$6.94
|
478
in stock
|
Buy Now | |
Avnet America
from US$5.47
|
-
|
Buy Now | |
RS Americas
from US$6.59
|
-
|
Buy Now | |
element14
from US$8.55
|
-
|
Buy Now | |
Farnell
from US$6.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Plating Material | Silver |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Plating Material | Silver |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | 19.05mm, .75in |
Panel Thickness (Recommended) | .118in, 3mm |
Panel Cutout | 15.9 x 14.6mm Double D-Shape |
Flange Diameter | 19mm, .748in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Hex Nut |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Front Mount |
Operating Frequency | 11GHz |
Lockwasher Material | Brass |
Lockwasher Plating Material | Silver |
Dielectric Material | PTFE |
Grade | Commercial |
Flange and Thread Material | Brass |
Packaging Quantity | 50 |
Packaging Method | Box |
実装方法 | Box |
RF Connector Style | Jack |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
RF Interface | N Type |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
N BHSkt 50Ohm Silver Pltd RF Interface: N Type RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .75 in RF Connector Mated Outer Diameter (Approximate): 19.05 mm Impedance: 50 Ω N Type Jack .75" 19.05 mm | Coax Connector | Part Number: 1-1337417-0 | Internal Number: 1-1337417-0 | TE Connectivity | TE Store |
SilverPt N series bulkhead socket,50ohm | RS |
Rf Connectors/Coaxial Connectors Bhskt 50 Ohm Ag Rohs Compliant: Yes |Greenpar Te Connectivity 1-1337417-0 | Newark Electronics |
TE Connectivity - AMP N-Type Jack 50Ohm Straight Panel Mount | Distrelec |
Conn Type N RCP 0Hz to 11GHz 50Ohm Solder ST Panel Mount Silver Individual | Avnet America |
50Ohms Straight Panel Mount N Connector, jack, Solder Termination, 0 - 11GHz | TE Connectivity 1-1337417-0 | RS Americas |
RF COAX CONN, JACK, 50 OHM, PANEL | element14 |
Where can I find additional details, specifications and documents for a 1-1337417-0?
Additional datasheets, footprints and schematics for 1-1337417-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337417-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337417-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337417-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337417-0 fall under?
The 1-1337417-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337417-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337417-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337417-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337417-0 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1337417-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337417-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337417-0?
You can fill out our help required form which you can use to request a quote for 1-1337417-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.