Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.24
|
102
in stock
|
Buy Now | |
Rapid Electronics
from US$2.11
|
1,283
in stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
1,283
in stock
|
Buy Now | |
Distrelec
from US$2.67
|
1,283
in stock
|
Buy Now | |
TE Store
from US$2.00
|
834
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
399
in stock
|
Buy Now | |
element14
from US$1.23
|
102
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
RS Americas
from US$1.28
|
-
|
Buy Now | |
Avnet Asia
from US$1.26
|
-
|
Buy Now | |
Boersig
from US$1.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Rows | 2 |
Number of Positions | 20 |
Number of Cavities | 20 |
Shunts/Shorting Bars | Without |
Contact Type | Tab |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Width | 13.2mm, .519in |
Height | 30.69mm, 1.208in |
Length | 1.09in, 27.7mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | LR7189 |
VDE Tested | No |
CSA Rating | Certified |
CSA Certified | Yes |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
Circuit Application | Signal |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Method | Bag |
Packaging Quantity | 150 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Series Number | 2000 |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Row-to-Row Spacing | .147in, 3.75mm |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&Wire Housings TAB HSG 20P F/H D2100 | Rapid Electronics |
TE Connectivity - AMP DYNAMIC D-2100 TAB HSG 20P F/H | Distrelec |
DYNAMIC D-2100 TAB HSG 20P F/H Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 20 Centerline (Pitch): .098 in Housing Housing for Male Terminals Wire-to-Wire 20 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1318115-9 | Internal Number: 1-1318115-9 | .098" | TE Connectivity | TE Store |
Connector Housing, Plug, 20Pos, 2.5Mm | Newark Electronics |
CONNECTOR HOUSING, PLUG, 20POS, 2.5MM | element14 |
Conn Housing M 20 POS 2.5mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 2000,2.5mm Pitch 20 Way 2 Row Male Straight PCB Housing | TE Connectivity 1-1318115-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-2100D Series |
RoHS: | Unknown |
Product Range | Dynamic D-2100D Series |
---|---|
Gender | Plug |
No. of Positions | 20Ways |
Pitch Spacing | 2.5mm |
For Use With | Dynamic D-2100D Series Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-1318115-9?
Additional datasheets, footprints and schematics for 1-1318115-9 are listed on our Part Details page. You can also find images and similar parts to 1-1318115-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1318115-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1318115-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1318115-9 fall under?
The 1-1318115-9 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1318115-9 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318115-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1318115-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1318115-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 1-1318115-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1318115-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1318115-9?
You can fill out our help required form which you can use to request a quote for 1-1318115-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.