Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.16
|
745,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
745,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
745,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
745,000
in stock
|
Buy Now | |
Farnell
from US$0.19
|
600,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal & Splice Type | Receptacle |
Mating Pin Diameter | .09in, 2.29mm |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Overall Length | 17.2mm, .677in |
Wire Insulation Diameter (Max) | .075in, 2mm |
Accepts Wire Insulation Diameter Range | .9 – 2mm, .035 – .075in |
Wire Size | 225 – 1445CMA, .12 – 1.4mm² |
Terminal Height | 6mm, .236in |
Stock Thickness (Magnet Wire Side) | .016in, .4mm |
Material Thickness | .016in, .4mm |
Housing Retention Force | Standard |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Wire/Cable Type | Magnet Wire |
Support Style | Insulation Support |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -20 – 150°C, -4 – 302°F |
P&s Connectors 2.3 Dia Cluster Ampliver S Tin |Amp Te Connectivity 1123655-1 | Newark Electronics |
P&S Connectors 2.3 DIA CLUSTER AMPLIVER S TIN | Rapid Electronics |
TE Connectivity 2.3 DIA CLUSTER AMPLIVER S TIN Pin & Soc | Distrelec |
TERMINAL, MAGNET WIRE TERMINAL, CRIMP | Farnell |
Contact RCP Crimp ST Cable Mount T/R | Avnet America |
2.3 DIA CLUSTER AMPLIVER S TIN | TE Connectivity 1123655-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Product Range | AMPLIVAR Series |
---|---|
Termination | Crimp |
Terminal Type | Magnet Wire Terminal |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1123655-1?
Additional datasheets, footprints and schematics for 1123655-1 are listed on our Part Details page. You can also find images and similar parts to 1123655-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1123655-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1123655-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1123655-1 fall under?
The 1123655-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1123655-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1123655-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1123655-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1123655-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1123655-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1123655-1 often in real-time on the comparison pages.
What if I can't find stock of 1123655-1?
You can fill out our help required form which you can use to request a quote for 1123655-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.