Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Material | PBT |
---|---|
Color | Natural |
Number of Positions | 2 |
Number of Circuits | 2 |
Pin Diameter | 2.29mm, .09in |
Accepts Terminal Style | Receptacle |
Length | 1.225in, 31.16mm |
Housing Material | PBT |
UL Flammability Rating | UL 94-HB |
Mount Diameter | .53in, 13.46mm |
Mount Configuration | 1 Forward - 2 Back |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Terminal Housing |
Connector Style | Receptacle |
Sealable | No |
Operating Temperature Range | -20 – 120°C, -4 – 248°F |
Headers&Wire Housings 090 DIA CLSTR BLK | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
090 Dia Clstr Blk Rohs Compliant: Yes |Amp Te Connectivity 360033-1 | Newark Electronics |
Connector Accessories Housing Polybutylene Terephthalate Natural | Avnet America |
Where can I find additional details, specifications and documents for a 360033-1?
Additional datasheets, footprints and schematics for 360033-1 are listed on our Part Details page. You can also find images and similar parts to 360033-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 360033-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 360033-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 360033-1 fall under?
The 360033-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Cluster Blocks.
Can I view similar or alternative parts?
You can view similar parts to 360033-1 when available in the Cluster Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 360033-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 360033-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 360033-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 360033-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 360033-1 often in real-time on the comparison pages.
What if I can't find stock of 360033-1?
You can fill out our help required form which you can use to request a quote for 360033-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.