Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Material | PBT |
---|---|
Color | Gray |
Insert Plating Material | Tin |
Preloaded | No |
Number of Positions | 3 |
Number of Circuits | 3 |
Pin Diameter | 2.29mm, .09in |
Length | 1.25in, 31.6mm |
Accepts Wire Insulation Diameter Range | .079in, 2mm |
Wire Insulation Diameter (Max) | 3.4mm, .134in |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Mount Diameter | .106in, 2.7mm |
Mount Configuration | 2 Forward - 1 Back |
Polarized | Yes |
Connects To | 2.3 Dia. Cluster Block |
Packaging Method | Bag |
Packaging Quantity | 500 |
Applies To | Wire/Cable |
Product Type | Terminal Housing |
Connector Style | Receptacle |
Sealable | No |
Operating Temperature Range | -20 – 120°C, -4 – 248°F |
Cluster Block Hsg Pbt Rohs Compliant: Yes |Amp Te Connectivity 171370-5 | Newark Electronics |
Conn Housing RCP 3 POS 5.84mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | - |
For Use With | AMP 170063 353937 1123655 Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 171370-5?
Additional datasheets, footprints and schematics for 171370-5 are listed on our Part Details page. You can also find images and similar parts to 171370-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171370-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171370-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171370-5 fall under?
The 171370-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Cluster Blocks.
Can I view similar or alternative parts?
You can view similar parts to 171370-5 when available in the Cluster Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171370-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 171370-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171370-5 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 171370-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171370-5 often in real-time on the comparison pages.
What if I can't find stock of 171370-5?
You can fill out our help required form which you can use to request a quote for 171370-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.