Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.53
|
243
in stock
|
Buy Now | |
Newark Electronics
from US$14.91
|
243
in stock
|
Buy Now | |
Rapid Electronics
from US$10.13
|
243
in stock
|
Buy Now | |
Chip One Stop
from US$14.20
|
243
in stock
|
Buy Now | |
Farnell
from US$20.52
|
195
in stock
|
Buy Now | |
Avnet America
from US$11.77
|
-
|
Buy Now | |
RS Americas
from US$16.82
|
-
|
Buy Now | |
Avnet Asia
from US$12.19
|
-
|
Buy Now | |
TE Store
from US$29.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Material | Stainless Steel |
---|---|
Number of Rows | 2 |
Number of Positions | 60 |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Termination Area Plating Thickness | 100 – 200µm, 2.54 – 5.08µin |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Layout | Matrix |
Contact Termination Area Plating Material | Tin-Lead |
Connector Width | .254in, 6.45mm |
Connector Height | .485in, 12.32mm |
Connector Length | 44.704mm, 1.76in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 12.32mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Polarization | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 30 |
Wire/Cable Type | Ribbon Cable |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Sealable | No |
Connector & Housing Type | Receptacle |
Connector System | Cable-to-Board |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Headers & Wire Housings Recpt System |Amp Te Connectivity 1-111196-2 | Newark Electronics |
Headers&Wire Housings RECPT SYSTEM | Rapid Electronics |
TE Connectivity - AMP Cable Conn 060 RCPT SYSTEM 50 30 DPLX | Distrelec |
CONNECTOR, RCPT, 60POS, 2ROW, 1.27MM | Farnell |
Conn IDC Connector RCP 60 POS 1.27mm IDT RA Cable Mount | Avnet America |
TE | RS Americas |
Special Order: 060 RCPT SYSTEM 50 30 DPLX Connector System: Cable-to-Board Number of Positions: 60 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Row-to-Row Spacing: 2.54 mm Cable-to-Board 60 1.27 mm .05" | Ribbon Cable Connector | Part Number: 1-111196-2 | Internal Number: 1-111196-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 60Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-111196-2?
Additional datasheets, footprints and schematics for 1-111196-2 are listed on our Part Details page. You can also find images and similar parts to 1-111196-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-111196-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-111196-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-111196-2 fall under?
The 1-111196-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-111196-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-111196-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-111196-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-111196-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-111196-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-111196-2 often in real-time on the comparison pages.
What if I can't find stock of 1-111196-2?
You can fill out our help required form which you can use to request a quote for 1-111196-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.