Status: | Unknown |
---|---|
Series: | OS-CON SEPC Series |
RoHS: | Unknown |
Prices starting from US$0.38
Capacitance | 270µF |
---|---|
Voltage Rating | 10V |
AE Capacitor Case | Radial Leaded |
Product Range | OS-CON SEPC Series |
ESR | 0.022ohm |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance | ± 20% |
Cap, 270Μf, 10V, 20% | Newark Electronics |
10SEPC Series 10 V 270 uF 105░C 5 k Hrs SMT Aluminum Polymer Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 270 uF, 10 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 10VDC,270uF,22mohm,8x7mm, T&A Box | Panasonic Electronic Components 10SEPC270MD+S | RS Americas |
CAP, 270µF, 10V, 20% | element14 |
Aluminum Polymer Capacitor, 270 uF, 10 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10SEPC270MD+S?
Additional datasheets, footprints and schematics for 10SEPC270MD+S are listed on our Part Details page. You can also find images and similar parts to 10SEPC270MD+S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10SEPC270MD+S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10SEPC270MD+S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10SEPC270MD+S fall under?
The 10SEPC270MD+S is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 10SEPC270MD+S when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10SEPC270MD+S you can contact the distributor directly for product support, shipping queries etc.
Is the 10SEPC270MD+S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10SEPC270MD+S have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 10SEPC270MD+S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10SEPC270MD+S often in real-time on the comparison pages.
What if I can't find stock of 10SEPC270MD+S?
You can fill out our help required form which you can use to request a quote for 10SEPC270MD+S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.