Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 2.1A |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC (SMA) |
RoHS Compliant | No |
10MQ100NPbF Series 100 V 2.1 A Surface Mount Schottky Rectifier - SMA | Future Electronics |
Diode Configuration:Single | Newark Electronics |
Where can I find additional details, specifications and documents for a 10MQ100NTRPBF.?
Additional datasheets, footprints and schematics for 10MQ100NTRPBF. are listed on our Part Details page. You can also find images and similar parts to 10MQ100NTRPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10MQ100NTRPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10MQ100NTRPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10MQ100NTRPBF. fall under?
The 10MQ100NTRPBF. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to 10MQ100NTRPBF. when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10MQ100NTRPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the 10MQ100NTRPBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10MQ100NTRPBF. have stock available?
Authorised distributors including Future Electronics and Newark Electronics have stock available or on a lead time for 10MQ100NTRPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10MQ100NTRPBF. often in real-time on the comparison pages.
What if I can't find stock of 10MQ100NTRPBF.?
You can fill out our help required form which you can use to request a quote for 10MQ100NTRPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.