Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
1,881
in stock
|
Buy Now | |
Distrelec
from US$1.05
|
1,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
1,881
in stock
|
Buy Now | |
element14
from US$0.53
|
1,881
in stock
|
Buy Now | |
Schukat Electronic
from US$0.55
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 10 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 10 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 220 |
Rated Ripple Current (Rms) (mA) | 700 |
Rated Voltage (V) | 10 |
Leakage Current (Max.) (μA) | 50 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 4 |
Height (Max) (mm) | 5.5 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | A5 |
Rated Ripple Current-1 (mArms) | 700 |
Weight (Typ.) (g) | 0.12 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 220 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 50 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 5.4 |
Minimum packaging quantity (piece) | 2000 |
Weight [Typ.] (g) | 0.12 |
Panasonic Polymer Capacitor 10V, 10uF | Distrelec |
Cap, 10Îœf, 10V, 20% | Newark Electronics |
CAP, 10µF, 10V, 20% | element14 |
OS-CON SVPS 10uF 10V 4x5,5mm | Schukat Electronic |
Aluminum Polymer Capacitor, 10 uF, 10 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Aluminum Polymer Capacitor, 10 uF, 10 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10SVPS10M?
Additional datasheets, footprints and schematics for 10SVPS10M are listed on our Part Details page. You can also find images and similar parts to 10SVPS10M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10SVPS10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10SVPS10M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10SVPS10M fall under?
The 10SVPS10M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPS Series.
Can I view similar or alternative parts?
You can view similar parts to 10SVPS10M when available in the SVPS Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10SVPS10M you can contact the distributor directly for product support, shipping queries etc.
Is the 10SVPS10M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10SVPS10M have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for 10SVPS10M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10SVPS10M often in real-time on the comparison pages.
What if I can't find stock of 10SVPS10M?
You can fill out our help required form which you can use to request a quote for 10SVPS10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.