Status: | Unknown |
---|---|
Series: | AVG Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
5,500
in stock
|
Buy Now | |
RS Americas
from US$2.23
|
435
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
-
|
Buy Now | |
element14
from US$1.18
|
-
|
Buy Now | |
TTI Europe
from US$1.09
|
-
|
Buy Now | |
Richardson RFPD
from US$1.06
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 63V |
AE Capacitor Case | Radial Can |
Product Range | AVG Series |
ESR | 1.989ohm |
Lifetime @ Temperature | 1500 hours @ 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Height | 12mm |
Lead Spacing | 3.5mm |
ALUMINUM POLYMER CAPACITOR | Richardson RFPD |
CAP, 100µF, 63V, 20% | Farnell |
Where can I find additional details, specifications and documents for a 107AVG063MFBJ?
Additional datasheets, footprints and schematics for 107AVG063MFBJ are listed on our Part Details page. You can also find images and similar parts to 107AVG063MFBJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 107AVG063MFBJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 107AVG063MFBJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 107AVG063MFBJ fall under?
The 107AVG063MFBJ is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 107AVG063MFBJ when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 107AVG063MFBJ you can contact the distributor directly for product support, shipping queries etc.
Is the 107AVG063MFBJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 107AVG063MFBJ have stock available?
Authorised distributors including Newark Electronics, RS Americas, Future Electronics, element14 and TTI Europe have stock available or on a lead time for 107AVG063MFBJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 107AVG063MFBJ often in real-time on the comparison pages.
What if I can't find stock of 107AVG063MFBJ?
You can fill out our help required form which you can use to request a quote for 107AVG063MFBJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.