Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
19,700
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
8,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
7,997
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Socket |
---|---|
Contact Termination Area Plating Material | Nickel (Ni) |
Crimp Type | F-Crimp |
Mating Pin Diameter | 1mm, .039in |
Typical Current Rating | 7.5A |
Interface Plating | Nickel (Ni) |
Wire Size | 14 – 16AWG, 1 – 2.5mm² |
Wire Size Search | 1.5mm², 2mm², 16AWG, 14AWG, 15AWG, 1.3mm² |
Wire Insulation Diameter | 1.91 – 3.18mm, .075 – .125in |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
SOC, SF, SIZE 20, 14-16, NI/NI | RS |
DEUTSCH Automotive S&F CONTACT SKT 14-16AWG CRIMP NICKEL REEL OF 4000 | TE Connectivity 1062-20-0622 | RS Americas |
Automotive Conn SZ 20 STAMP CONT SKT REEL OF 4000 | Rapid Electronics |
TE Connectivity SOC SF SIZE 20 14-16 NI/NI Automotive Co | Distrelec |
SOC, SF, SIZE 20, 14-16, NI/NI Terminal Type: Socket Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 16 – 14 AWG Socket 1.02 mm .04" 0 – 24 A (Low Power) | Automotive Terminal | Part Number: 1062-20-0622 | Internal Number: 1062-20-0622 | TE Connectivity | TE Store |
Automotive Contact, Skt, 16-14Awg, Crimp Rohs Compliant: Yes |Deutsch Te Connectivity 1062-20-0622 | Newark Electronics |
AUTOMOTIVE CONTACT, SKT, 16-14AWG, CRIMP | element14 |
SOC, SF, SIZE 20, 14-16AWG, NI | Boersig |
Contact SKT Crimp ST Cable Mount 16AWG to 14AWG Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1062-20-0622?
Additional datasheets, footprints and schematics for 1062-20-0622 are listed on our Part Details page. You can also find images and similar parts to 1062-20-0622 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1062-20-0622 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1062-20-0622 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1062-20-0622 fall under?
The 1062-20-0622 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1062-20-0622 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1062-20-0622 you can contact the distributor directly for product support, shipping queries etc.
Is the 1062-20-0622 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1062-20-0622 have stock available?
Authorised distributors including RS, RS Americas, TTI Europe, Rapid Electronics and Distrelec have stock available or on a lead time for 1062-20-0622.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1062-20-0622 often in real-time on the comparison pages.
What if I can't find stock of 1062-20-0622?
You can fill out our help required form which you can use to request a quote for 1062-20-0622 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.