Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.68
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.89
|
195
in stock
|
Buy Now | |
RS Americas
from US$2.38
|
188
in stock
|
Buy Now | |
Conrad
from US$0.74
|
81
in stock
|
Buy Now | |
Rutronik
from US$3.23
|
-
|
Buy Now | |
Newark Electronics
from US$0.73
|
-
|
Buy Now | |
Avnet America
from US$178.11
|
-
|
Buy Now | |
Carlton-Bates
from US$2.38
|
-
|
Buy Now | |
Sager
from US$2.09
|
-
|
Buy Now |
Connector Type A | D Subminiature Plug 25 Way |
---|---|
Connector Type B | D Subminiature Socket 25 Way |
Cable Length - Imperial | 6.56ft |
Cable Length - Metric | 2m |
Jacket Colour | White |
Product Range | - |
Cable Assembly Type | Computer |
Cable Length | 2m |
Computer Connector A | D Subminiature Plug 25 Way |
Computer Connector B | D Subminiature Socket 25 Way |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tree Clip |Bud Industries 1050 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Holder | Transfer Multisort Elektronik |
SMT Battery Holder for CR123A Cell | Keystone Electronics 1050 | RS Americas |
SM BATTERY HOLDER CR123A | Rutronik |
Holder, Battery | Carlton-Bates |
Battery Enclosures SMT BATTERY HOLDER CR123A | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Insulation Tester Type | Analogue / Digital Megohmmeter |
---|---|
Insulation Testing Voltage | 50V, 100V, 250V, 500V, 1kV |
Insulation Testing Resistance | 2kohm to 4Tohm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 1050?
Additional datasheets, footprints and schematics for 1050 are listed on our Part Details page. You can also find images and similar parts to 1050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1050 fall under?
The 1050 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 1050 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1050 you can contact the distributor directly for product support, shipping queries etc.
Is the 1050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1050 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Conrad, Rutronik and Newark Electronics have stock available or on a lead time for 1050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1050 often in real-time on the comparison pages.
What if I can't find stock of 1050?
You can fill out our help required form which you can use to request a quote for 1050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.