Insulation Testers
Parts from Insulation Testers Category
MEGOHMMETER, ANALOGUE, CA6511; Insulation Tester Type:Digital Megohmmeter; Insulation Testing Voltage:500V; Insulation Testing Resistance:1Gohm; Operating Temperature Min:-10°C; Operating Temperature Max:55°C; External Height:167mm; RoHS Compliant: Yes
INSULATION TESTER, ANALOGUE, 1KV, 4MOHM-4GOHM; Insulation Tester Type:Analogue Megohmmeter; Insulation Testing Voltage:250V, 500V, 1kV; Insulation Testing Resistance:4Mohm to 4Gohm; Operating Temperature Min:-; External Height:140mm RoHS Compliant: NA
INSULATION TESTER, 50/125/250/500/1000V; Insulation Tester Type:Multifunction; Insulation Testing Voltage:50V, 125V, 250V, 500V, 1kV; Insulation Testing Resistance:200kohm to 1Gohm; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
INSULATION RES TESTER, CAL, 66GOHM, LCD; Insulation Tester Type:Digital Megohmmeter; Insulation Testing Voltage:250V, 500V, 1kV; Insulation Testing Resistance:66Gohm; Operating Temperature Min:-20°C; Operating Temperature Max:55°C RoHS Compliant: Yes
INSULATION RES TESTER, CAL, 260GOHM, LCD; Insulation Tester Type:Digital Megohmmeter; Insulation Testing Voltage:50V, 100V, 250V, 500V, 1kV; Insulation Testing Resistance:260Gohm; Operating Temperature Min:-20°C; External Width:100mmRoHS Compliant: Yes
INSULATION & CONTINUITY TESTER + 600 V CAT IV + BED OF NAILS LEAD SET WITH LANGUAGE GROUP LG2 - ENGLISH
CAL INSULATION RES TESTER, 200KOHM-1TOHM; Insulation Tester Type:Digital Megohmmeter; Insulation Testing Voltage:250V, 500V, 1kV, 2.5kV, 5kV; Insulation Testing Resistance:250kohm to 1Tohm; Operating Temperature Min:-20°C RoHS Compliant: Yes
INSULATION RES TESTER, CAL W/DU, 1TOHM; Insulation Tester Type:Digital Megohmmeter; Insulation Testing Voltage:250V, 500V, 1kV, 2.5kV, 5kV; Insulation Testing Resistance:250kohm to 1Tohm; Operating Temperature Min:-20°C; Weight:3.7kgRoHS Compliant: Yes
INSULATION RES TESTER, CAL W/D, 66GOHM; Insulation Tester Type:Digital Megohmmeter; Insulation Testing Voltage:250V, 500V, 1kV; Insulation Testing Resistance:66Gohm; Operating Temperature Min:-20°C; Operating Temperature Max:55°C RoHS Compliant: Yes
INSULATION RES TESTER, CAL W/DU, 66GOHM; Insulation Tester Type:Digital Megohmmeter; Insulation Testing Voltage:250V, 500V, 1kV; Insulation Testing Resistance:66Gohm; Operating Temperature Min:-20°C; Operating Temperature Max:55°C RoHS Compliant: Yes
INSULATION RES TESTER, CAL W/D, 260GOHM; Insulation Tester Type:Digital Megohmmeter; Insulation Testing Voltage:50V, 100V, 250V, 500V, 1kV; Insulation Testing Resistance:260Gohm; Operating Temperature Min:-20°C; External Height:218mm
INSULATION RES TESTER, CAL W/DU, 260GOHM; Insulation Tester Type:Digital Megohmmeter; Insulation Testing Voltage:50V, 100V, 250V, 500V, 1kV; Insulation Testing Resistance:260Gohm; Operating Temperature Min:-20°C; External Width:100mm