Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.76
|
No stock
|
Buy Now | |
Rapid Electronics
from US$6.54
|
3,318
in stock
|
Buy Now | |
Chip One Stop
from US$5.80
|
3,318
in stock
|
Buy Now | |
Distrelec
from US$8.08
|
3,318
in stock
|
Buy Now | |
Farnell
from US$8.60
|
2,660
in stock
|
Buy Now | |
Future Electronics
from US$6.87
|
-
|
Buy Now | |
Avnet America
from US$6.39
|
-
|
Buy Now | |
Boersig
from US$6.74
|
-
|
Buy Now | |
TE Store
from US$13.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Retention Feature Material | Copper Alloy |
---|---|
Beschichtungsmaterial der PCB-Arretierung | Tin-Lead over Nickel |
PCB Retention Feature Plating Material | Tin-Lead over Nickel |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 50 |
Contact Mating Area Plating Material Thickness | .762µm, 30µin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Thickness | 150µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Connector Height | 4.75mm, .187in |
Row-to-Row Spacing | .05in, 1.27mm |
コネクタの高さ | 4.75mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 30VAC |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | LCP |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Mating Alignment Type | Polarizing Tab |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
実装方法 | Tube, Box & Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 19 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
TE Connectivity 50 50/50 GRID DRST SFMNT RCPT | Distrelec |
PCB RECEPTACLES | Farnell |
Stacking Connector Receptacle, 50Way, 2Row | Newark Electronics |
50 Position Receptacle Connector Surface Mount | Future Electronics |
Conn Socket Strip RCP 50 POS 1.27mm Solder ST SMD Tube | Avnet America |
Special Order: 50 50/50 GRID DRST SFMNT RCPT PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 50 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 50 | PCB Header & Receptacle | Part Number: 104652-5 | Internal Number: 104652-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 104652-5?
Additional datasheets, footprints and schematics for 104652-5 are listed on our Part Details page. You can also find images and similar parts to 104652-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104652-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104652-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104652-5 fall under?
The 104652-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 104652-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104652-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 104652-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104652-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 104652-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104652-5 often in real-time on the comparison pages.
What if I can't find stock of 104652-5?
You can fill out our help required form which you can use to request a quote for 104652-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.