Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
1,061
in stock
|
Buy Now | |
TE Store
from US$0.52
|
16,024
in stock
|
Buy Now | |
Boersig
from US$0.52
|
4,756
in stock
|
Buy Now | |
RS Americas
from US$1.39
|
611
in stock
|
Buy Now | |
Conrad
from US$1.41
|
18
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.66
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PA GF |
---|---|
Color | Black |
Number of Positions | 12 |
UL Flammability Rating | None |
Degree of Protection | IP68 |
Strain Relief | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Accessory Type | Dust Cover |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DUST CAP, 12P, PLG, BLK, DT Protection & Strain Relief Accessory Type: Dust Cap Strain Relief: Without Primary Product Color: Black Primary Product Material: PA GF Number of Positions: 12 Dust Cap Without Black PA GF | Dust Cap — Deutsch Dt | Part Number: 1011-349-1205 | Internal Number: 1011-349-1205 | TE Connectivity | TE Store |
DT DUMMY CAP FOR DT0612S PLUGS | RS |
Dust Cap/Cover, Black, Plastic, DT Series 12-Way, For Use w/ DT06-12, DT Series | TE Connectivity 1011-349-1205 | RS Americas |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
DT Series 12 Position Black Color Plastic Dust Cover Connector | Future Electronics |
Dust Cap 12 Way Plug Black | Dalroad Norslo |
Dust Cap for DT06 Series 12 Position Unsealed Connectors Plastic Black Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1011-349-1205?
Additional datasheets, footprints and schematics for 1011-349-1205 are listed on our Part Details page. You can also find images and similar parts to 1011-349-1205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1011-349-1205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1011-349-1205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1011-349-1205 fall under?
The 1011-349-1205 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1011-349-1205 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1011-349-1205 you can contact the distributor directly for product support, shipping queries etc.
Is the 1011-349-1205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1011-349-1205 have stock available?
Authorised distributors including TE Store, Boersig, RS, RS Americas and Conrad have stock available or on a lead time for 1011-349-1205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1011-349-1205 often in real-time on the comparison pages.
What if I can't find stock of 1011-349-1205?
You can fill out our help required form which you can use to request a quote for 1011-349-1205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.