Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Plating Material | Pre-Tin |
---|---|
Terminal Type | Tab |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 4 – 5.2mm, .157 – .204in |
Overall Length | 1.12in, 28.5mm |
Wire Insulation Diameter (Max) | 5.2mm, .204in |
Wire Size | 11 – 9AWG, 4 – 6mm² |
Wire Insulation Support | With |
Comment | See drawing, application & product specification for additional information. |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
Terminal, Tab, Crimp, 11-10Awg Rohs Compliant: Yes |Amp Te Connectivity 1-968050-1 | Newark Electronics |
TERMINAL, TAB, CRIMP, 11-10AWG | element14 |
AMP1-968050-1 | Avnet America |
FLACHSTECKER 5,8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-968050-1?
Additional datasheets, footprints and schematics for 1-968050-1 are listed on our Part Details page. You can also find images and similar parts to 1-968050-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968050-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968050-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968050-1 fall under?
The 1-968050-1 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-968050-1 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968050-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968050-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968050-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 1-968050-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968050-1 often in real-time on the comparison pages.
What if I can't find stock of 1-968050-1?
You can fill out our help required form which you can use to request a quote for 1-968050-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.