965664-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

FLACH-KONT-GEH 2P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$0.38
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.68
7
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.44
7
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.53
7
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.46
-
Buy Now
Logo for Boersig
Boersig
from US$0.41
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.46
-
Buy Now

Specifications

Body Material PA GF
Color Black
Number of Rows 1
Number of Positions 2
Mating Tab Width .228in, 5.8mm
Width 17.5mm, .689in
Length 1.083in, 27.5mm
Height 35.5mm, 1.398in
Nominal Voltage Architecture 24V, 42V, 125V, 240V, 48V, 12V, 80V, 90V
Operating Voltage 240VAC
Centerline (Pitch) .339in, 8.6mm
UL Flammability Rating UL 94-HB
Polarized Yes
Terminal Position Assurance No
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable No
Packaging Method Container
Strain Relief No
Connector System Wire-to-Wire
Primary Locking Feature On the Terminal
Connector Style Housing for male terminals
Hybrid Connector No
Sealable No
Operating Temperature Range -67 – 221°F, -55 – 105°C

Compatible Parts


Alternative Descriptions

Automotive Connectors Flach-Kont-Geh 2P |Amp Te Connectivity 965664-1 | Newark Electronics
Automotive Connectors FLACH-KONT-GEH 2P | Rapid Electronics
Conn Housing PL 2 POS ST Cable Mount | Avnet America
TE Connectivity Conn Housing PL 2 POS 8.6mm Crimp ST Cable Mount Automotive Container | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 965664-1?

Additional datasheets, footprints and schematics for 965664-1 are listed on our Part Details page. You can also find images and similar parts to 965664-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 965664-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965664-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 965664-1 fall under?

The 965664-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 965664-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 965664-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 965664-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 965664-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 965664-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 965664-1 often in real-time on the comparison pages.

What if I can't find stock of 965664-1?

You can fill out our help required form which you can use to request a quote for 965664-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay