Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .228in, 5.8mm |
Length | 23.8mm, .937in |
Height | 1.685in, 42.8mm |
Width | .6299in, 16mm |
Operating Voltage | 36VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | .315in, 8mm |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Conn Housing M 2 POS 8mm ST Cable Mount Box | Avnet America |
2 POS TAB HSG 5.8X0.8MM | TTI Europe |
Where can I find additional details, specifications and documents for a 4-1718353-2?
Additional datasheets, footprints and schematics for 4-1718353-2 are listed on our Part Details page. You can also find images and similar parts to 4-1718353-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1718353-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1718353-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1718353-2 fall under?
The 4-1718353-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-1718353-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1718353-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1718353-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1718353-2 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for 4-1718353-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1718353-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1718353-2?
You can fill out our help required form which you can use to request a quote for 4-1718353-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.