Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.46
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
14,370
in stock
|
Buy Now | |
Distrelec
from US$1.38
|
13,200
in stock
|
Buy Now | |
TE Store
from US$2.20
|
10,280
in stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
1,170
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
-
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
element14
from US$1.37
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 19 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
Contact Mating Location | Top |
PCB Contact Termination Area Plating Material Thickness | 2µm, 3.8µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Bright |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Shape & Form | Single Beam |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 2µm, 3.8µm |
Connector Width | .2575in, 6.54mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | 2.56mm, .1008in |
Connector Length | 1.0598in, 26.92mm |
コネクタの高さ | 2.56mm |
Operating Voltage | 200VAC |
Housing Color | Natural |
Centerline (Pitch) | .039in, 1mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Circuit Identification Feature | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 1200 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Wire/Cable Type | FFC, FPC |
Sealable | No |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC), Printed Circuit Board |
Insertion Force Type | Zero Insertion Force (ZIF) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Flex-to-Board |
FPC Actuator Type | Stuffer (Plunger Style) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
FFC&FPC Conn 1MM FPC HORZ.TOP CONT. ASSY 19P | Rapid Electronics |
TE Connectivity - AMP FPC Con 1MM FPC HORZ.TOP CONTASSY 19P | Distrelec |
1MM FPC HORZ.TOP CONT.ASSY 19P Connector System: Flex-to-Board Number of Positions: 19 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 19 .039" 1 mm | Fpc Connector | Part Number: 1-84953-9 | Internal Number: 1-84953-9 | .039" | TE Connectivity | TE Store |
Fpc Connector, Receptacle 19 Position 1Mmpitch | Newark Electronics |
Conn FPC Connector SKT 19 POS 1mm Solder RA SMD T/R | Avnet America |
1MM FPC HORZ.TOP CONT.ASSY 19P, FPC Connectors | TE Connectivity 1-84953-9 | RS Americas |
FPC CONNECTOR, RECEPTACLE 19POS 1MMPITCH | element14 |
Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 19Contacts |
Gender | Receptacle |
Product Range | FPC Series |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row |
Where can I find additional details, specifications and documents for a 1-84953-9?
Additional datasheets, footprints and schematics for 1-84953-9 are listed on our Part Details page. You can also find images and similar parts to 1-84953-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-84953-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-84953-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-84953-9 fall under?
The 1-84953-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-84953-9 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-84953-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-84953-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-84953-9 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Chip One Stop and Newark Electronics have stock available or on a lead time for 1-84953-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-84953-9 often in real-time on the comparison pages.
What if I can't find stock of 1-84953-9?
You can fill out our help required form which you can use to request a quote for 1-84953-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.