Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Number of Positions | 19 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Location | Bottom |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Connector Length | 26.92mm, 1.0598in |
Connector Width | .2575in, 6.54mm |
Connector Height | 2.56mm, .1008in |
Accepts Flex Cable Thickness | .3mm, .012in |
コネクタの高さ | 2.56mm |
Operating Voltage | 200VAC |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 1mm, .039in |
Circuit Identification Feature | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 1200 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
PCB Connector Assembly Type | PCB Mount Receptacle |
Wire/Cable Type | FFC, FPC |
Sealable | No |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC), Printed Circuit Board |
Connector System | Flex-to-Board |
Insertion Force Type | Zero Insertion Force (ZIF) |
FPC Actuator Type | Stuffer (Plunger Style) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
FPC CONN, RCPT, 19POS, 1ROW, 1MM | Farnell |
Ffc&fpc Conn 1Mm Fpc Horz.bttm Cont.ass.19P |Amp Te Connectivity 1-84952-9 | Newark Electronics |
FFC&FPC Conn 1MM FPC HORZ.BTTM CONT.ASS.19P | Rapid Electronics |
1MM FPC HORZ.BTTM CONT.ASS.19P Connector System: Flex-to-Board Number of Positions: 19 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 19 .039" 1 mm | Fpc Connector | Part Number: 1-84952-9 | Internal Number: 1-84952-9 | .039" | TE Connectivity | TE Store |
Conn FPC Connector SKT 19 POS 1mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-84952-9?
Additional datasheets, footprints and schematics for 1-84952-9 are listed on our Part Details page. You can also find images and similar parts to 1-84952-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-84952-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-84952-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-84952-9 fall under?
The 1-84952-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-84952-9 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-84952-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-84952-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-84952-9 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and TE Store have stock available or on a lead time for 1-84952-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-84952-9 often in real-time on the comparison pages.
What if I can't find stock of 1-84952-9?
You can fill out our help required form which you can use to request a quote for 1-84952-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.