Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
10,005
in stock
|
Buy Now | |
TE Store
from US$1.22
|
14,303
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
10,005
in stock
|
Buy Now | |
element14
from US$0.73
|
10,005
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
8,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
8,400
in stock
|
Buy Now | |
Distrelec
from US$0.63
|
2,207
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Boersig
from US$0.69
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 16 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Location | Bottom |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Connector Width | 6.54mm, .2575in |
Connector Length | 23.92mm, .9417in |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | 2.56mm, .1008in |
コネクタの高さ | 2.56mm |
Operating Voltage | 200VAC |
Centerline (Pitch) | .039in, 1mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
Circuit Identification Feature | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Quantity | 1200 |
Packaging Method | Tape & Reel |
Sealable | No |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC), Printed Circuit Board |
Wire/Cable Type | FPC, FFC |
Insertion Force Type | Zero Insertion Force (ZIF) |
Connector System | Flex-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
FPC Actuator Type | Stuffer (Plunger Style) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
1MM FPC HORZ.BTTM CONT.ASS.16P Connector System: Flex-to-Board Number of Positions: 16 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 16 .039" 1 mm | Fpc Connector | Part Number: 1-84952-6 | Internal Number: 1-84952-6 | .039" | TE Connectivity | TE Store |
Ffc/Fpc Connector, Receptacle 16 Position 1Row | Newark Electronics |
CONNECTOR, FPC, SMT, 1MM, 16WAY | element14 |
FFC&FPC Conn 1MM CONT ASS 16P R/A HORIZ BOTTOM | Rapid Electronics |
TE Connectivity - AMP FFC / FPC Connector, Poles - 16, 200V, 1A, Right Angle | Distrelec |
16 Position 1 mm Right Angle Shrouded Flexable Printed Circuit Connector | Future Electronics |
Conn FPC Connector SKT 16 POS 1mm Solder RA SMD T/R | Avnet America |
1MM FPC HORZ.BTTM CONT.ASS.16P, FPC Connectors | TE Connectivity 1-84952-6 | RS Americas |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | FPC Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Colour | Natural |
Contact Termination | Surface Mount Right Angle |
Flammability Rating | UL94V-0 |
Lead Spacing | 1mm |
Material | High Temp. Thermoplastic |
Where can I find additional details, specifications and documents for a 1-84952-6?
Additional datasheets, footprints and schematics for 1-84952-6 are listed on our Part Details page. You can also find images and similar parts to 1-84952-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-84952-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-84952-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-84952-6 fall under?
The 1-84952-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-84952-6 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-84952-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-84952-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-84952-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1-84952-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-84952-6 often in real-time on the comparison pages.
What if I can't find stock of 1-84952-6?
You can fill out our help required form which you can use to request a quote for 1-84952-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.