Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
15,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
15,600
in stock
|
Buy Now | |
Distrelec
from US$0.80
|
15,600
in stock
|
Buy Now | |
Farnell
from US$1.03
|
14,400
in stock
|
Buy Now | |
element14
from US$0.75
|
5,382
in stock
|
Buy Now | |
TE Store
from US$1.57
|
5,006
in stock
|
Buy Now | |
Powell Electronics
from US$1.16
|
2,880
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
1,317
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
Boersig
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.49
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 16 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Location | Top |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 2µm, 3.8µm |
PCB Contact Termination Area Plating Material Thickness | 3.8µm, 2µm |
Contact Shape & Form | Single Beam |
Connector Width | 6.54mm, .2575in |
Accepts Flex Cable Thickness | .012in, .3mm |
Connector Length | 23.92mm, .9417in |
Connector Height | 2.56mm, .1008in |
コネクタの高さ | 2.56mm |
Operating Voltage | 200VAC |
Centerline (Pitch) | .039in, 1mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
Circuit Identification Feature | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 1200 |
Sealable | No |
Insertion Force Type | Zero Insertion Force (ZIF) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Wire/Cable Type | FPC, FFC |
Connector System | Flex-to-Board |
FPC Actuator Type | Stuffer (Plunger Style) |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
FFC&FPC Conn 1MM FPC HORZ.TOP CONT.ASSY 16P | Rapid Electronics |
TE Connectivity 1MM FPC HORZ.TOP CONT.ASSY 16P FFC & FPC | Distrelec |
FPC CONN, RCPT, 16POS, 1ROW, 1MM | Farnell |
CONNECTOR, FPC, SMT, 1MM, 16WAY | element14 |
1MM FPC HORZ.TOP CONT.ASSY 16P Connector System: Flex-to-Board Number of Positions: 16 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 16 .039" 1 mm | Fpc Connector | Part Number: 1-84953-6 | Internal Number: 1-84953-6 | .039" | TE Connectivity | TE Store |
1MM FPC HORZ.TOP CONT.ASSY 16P, right angle, SMT | Future Electronics |
Connector, Ffc/Fpc, Rcpt, 16Pos, 1Mm | Newark Electronics |
16 way r/a top FFC SMT connector,1mm | RS |
Conn FPC Connector SKT 16 POS 1mm Solder RA SMD Reel | Avnet America |
1mm Pitch 16 Way Right Angle SMT Female FPC Connector, ZIF Top Contact | TE Connectivity 1-84953-6 | RS Americas |
1MM FPC HORZ.TOP CONT.ASSY | TTI Europe |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | FPC Series |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Colour | Natural |
Contact Termination | Surface Mount Right Angle |
Flammability Rating | UL94V-0 |
Lead Spacing | 1mm |
Material | High Temp. Thermoplastic |
Where can I find additional details, specifications and documents for a 1-84953-6?
Additional datasheets, footprints and schematics for 1-84953-6 are listed on our Part Details page. You can also find images and similar parts to 1-84953-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-84953-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-84953-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-84953-6 fall under?
The 1-84953-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-84953-6 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-84953-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-84953-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-84953-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 1-84953-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-84953-6 often in real-time on the comparison pages.
What if I can't find stock of 1-84953-6?
You can fill out our help required form which you can use to request a quote for 1-84953-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.