Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 17 |
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1A |
Contact Layout | Staggered Type A |
PCB Contact Termination Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material Thickness | 31.49µin, .8µm |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material | Tin |
Connector Width | .189in, 4.8mm |
Connector Height | 7.8mm, .307in |
Connector Length | 25mm, .984in |
Accepts Flex Cable Thickness | .3mm, .012in |
PCB Thickness (Recommended) | 1.6mm, .063in |
コネクタの高さ | 7.8mm |
Operating Voltage | 50VAC |
Housing Material | PBT GF |
Centerline (Pitch) | 1.25mm, .049in |
Housing Color | White |
Circuit Identification Feature | With |
Mating Alignment | With |
PCB Mount Retention Type | Kinked Solder Tails |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 130 |
実装方法 | Tray, Box & Tray |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC), Printed Circuit Board |
Insertion Force Type | Non-ZIF |
Sealable | No |
Wire/Cable Type | FPC, FFC |
Connector System | Flex-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .126in |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
1.25Mm Ffc Post Plated V 17P |Amp Te Connectivity 1-84534-7 | Newark Electronics |
Conn FFC Connector SKT 17 POS 2.5mm Solder ST Thru-Hole Tray | Avnet America |
Special Order: 1.25MM FFC POST PLATED V 17P Connector System: Flex-to-Board Number of Positions: 17 Centerline (Pitch): .049 in Centerline (Pitch): 1.25 mm Insertion Force Type: Non-ZIF Flex-to-Board 17 .049" 1.25 mm | 1.25Mm Fpc Connector | Part Number: 1-84534-7 | Internal Number: 1-84534-7 | .049" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1.25mm |
---|---|
No. of Contacts | 17Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
Contact Position | Top |
No. of Rows | 1 Row |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-84534-7?
Additional datasheets, footprints and schematics for 1-84534-7 are listed on our Part Details page. You can also find images and similar parts to 1-84534-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-84534-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-84534-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-84534-7 fall under?
The 1-84534-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-84534-7 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-84534-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-84534-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-84534-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 1-84534-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-84534-7 often in real-time on the comparison pages.
What if I can't find stock of 1-84534-7?
You can fill out our help required form which you can use to request a quote for 1-84534-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.