Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 17 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 3.81µm |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57mm |
Insulation Resistance | 5000MΩ |
Voltage | 150 VAC |
Dielectric Withstanding Voltage (Max) | 500VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Cable Entry | Vertical |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 19 |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | FFC |
Insertion Force Type | Zero Insertion Force (ZIF) |
Termination Post & Tail Length | .155in, 3.94mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
17 ZIF LINE 50 ASSY FFC Connector Product Type: Connector Assembly Connector System: Wire-to-Board Number of Positions: 17 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Connector Assembly Wire-to-Board 17 1.27 mm | Ffc Connector | Part Number: 487576-9 | Internal Number: 487576-9 | TE Connectivity | TE Store |
17 Zif Line 50 Assy |Amp Te Connectivity 487576-9 | Newark Electronics |
Conn FFC Connector SKT 17 POS 1.27mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 487576-9?
Additional datasheets, footprints and schematics for 487576-9 are listed on our Part Details page. You can also find images and similar parts to 487576-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 487576-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487576-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 487576-9 fall under?
The 487576-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 487576-9 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 487576-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 487576-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 487576-9 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 487576-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 487576-9 often in real-time on the comparison pages.
What if I can't find stock of 487576-9?
You can fill out our help required form which you can use to request a quote for 487576-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.