Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.34
|
1,064
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
1,064
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
1,064
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
1,064
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 13 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Location | Top |
Contact Current Rating (Max) | 1A |
Contact Layout | Staggered Type A |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 31.49µin, .8µm |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | 4.8mm, .189in |
コネクタの高さ | 4.8mm |
Accepts Flex Cable Thickness | .012in, .3mm |
Connector Width | .346in, 8.8mm |
Connector Length | .787in, 20mm |
Operating Voltage | 50VAC |
Housing Color | White |
Housing Material | PBT GF |
Centerline (Pitch) | 1.25mm, .049in |
Circuit Identification Feature | With |
Mating Alignment | With |
PCB Mount Retention Type | Kinked Solder Tails |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 160 |
Packaging Method | Tray |
実装方法 | Tray |
Insertion Force Type | Non-ZIF |
Connector System | Flex-to-Board |
Wire/Cable Type | FPC, FFC |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Ffc & Fpc Connectors Post Plated H 13P 1.25Mm |Amp Te Connectivity 1-84533-3 | Newark Electronics |
FFC&FPC Connectors POST PLATED H 13P 1.25mm | Rapid Electronics |
TE Connectivity 1.25MM FFC POST PLATED H 13P FFC/FPC Con | Distrelec |
Conn FPC Connector SKT 13 POS 2.5mm Solder RA Thru-Hole Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1.25mm |
---|---|
No. of Contacts | 13Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
Contact Position | Top |
No. of Rows | 1 Row |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-84533-3?
Additional datasheets, footprints and schematics for 1-84533-3 are listed on our Part Details page. You can also find images and similar parts to 1-84533-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-84533-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-84533-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-84533-3 fall under?
The 1-84533-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-84533-3 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-84533-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-84533-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-84533-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-84533-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-84533-3 often in real-time on the comparison pages.
What if I can't find stock of 1-84533-3?
You can fill out our help required form which you can use to request a quote for 1-84533-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.