Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 13 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
PCB Contact Termination Area Plating Material Thickness | .8µm, 31.49µin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Layout | Staggered Type A |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | 20mm, .787in |
コネクタの高さ | 7.8mm |
Connector Width | 4.8mm, .189in |
Connector Height | 7.8mm, .307in |
Accepts Flex Cable Thickness | .012in, .3mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | 1.25mm, .049in |
Housing Color | White |
Housing Material | PBT GF |
Circuit Identification Feature | With |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Retention Type | Kinked Solder Tails |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 160 |
実装方法 | Box & Tray, Tray |
Sealable | No |
Wire/Cable Type | FFC, FPC |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Insertion Force Type | Non-ZIF |
Connector System | Flex-to-Board |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
1.25Mm Ffc Post Plated V 13P |Amp Te Connectivity 1-84534-3 | Newark Electronics |
Conn FFC Connector SKT 13 POS 2.5mm Solder ST Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-84534-3?
Additional datasheets, footprints and schematics for 1-84534-3 are listed on our Part Details page. You can also find images and similar parts to 1-84534-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-84534-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-84534-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-84534-3 fall under?
The 1-84534-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-84534-3 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-84534-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-84534-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-84534-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-84534-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-84534-3 often in real-time on the comparison pages.
What if I can't find stock of 1-84534-3?
You can fill out our help required form which you can use to request a quote for 1-84534-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.