Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
4,728
in stock
|
Buy Now | |
Heilind Electronics
from US$0.70
|
5,403
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
5,054
in stock
|
Buy Now | |
element14
from US$0.60
|
4,728
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
3,482
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
3,466
in stock
|
Buy Now | |
TE Store
from US$0.71
|
1,931
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.70
|
1,801
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 14 |
Row-to-Row Spacing | 3mm, .118in |
Contact Retention | Without |
Insulation Diameter (Max) | .06in, 1.52mm |
Length | 18.85mm |
Panel Thickness | 1.57 – 2.3mm, .062 – .091in |
Height | 8.71mm |
Width | 16.89mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | Black |
VDE Tested | Yes |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Strain Relief | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Tab |
Mating Retention | With |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Locking Latch |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Contact Type | Tab |
Connector System | Wire-to-Wire, Wire-to-Panel |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
PANEL MT DBL ROW HSG 14 POS | Heilind Electronics |
Connector Housing, Plug, 14Ways | Newark Electronics |
CONNECTOR HOUSING, PLUG, 14WAYS | element14 |
TE Connectivity PANEL MT DBL ROW HSG 14 POS Pin & Socket | Distrelec |
PANEL MT DBL ROW HSG 14 POS Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 14 Centerline (Pitch): 3 mm Housing Plug Wire-to-Wire 14 | Rectangular Power Connector | Part Number: 1-794615-4 | Internal Number: 1-794615-4 | 3 mm | TE Connectivity | TE Store |
Conn Housing PL 14 POS 3mm Crimp ST | Avnet America |
Hsg, Conn, Interconnect System, Panel Plug,14 Cont, MATE-N-LOK Series, Straight | TE Connectivity 1-794615-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-794615-4?
Additional datasheets, footprints and schematics for 1-794615-4 are listed on our Part Details page. You can also find images and similar parts to 1-794615-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794615-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794615-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794615-4 fall under?
The 1-794615-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794615-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794615-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794615-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794615-4 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 1-794615-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794615-4 often in real-time on the comparison pages.
What if I can't find stock of 1-794615-4?
You can fill out our help required form which you can use to request a quote for 1-794615-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.