Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
23,528
in stock
|
Buy Now | |
TE Store
from US$0.47
|
16,541
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
15,530
in stock
|
Buy Now | |
element14
from US$0.50
|
5,926
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
4,705
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
4,188
in stock
|
Buy Now | |
Farnell
from US$0.50
|
4,188
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
3,241
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
3,241
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
3,241
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
2,510
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
387
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
49
in stock
|
Buy Now | |
Boersig
from US$0.52
|
21
in stock
|
Buy Now | |
Conrad
from US$0.71
|
11
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,325
in stock
|
Buy Now | |
Avnet Asia
from US$0.47
|
-
|
Buy Now |
Row-to-Row Spacing | .118in, 3mm |
---|---|
Number of Rows | 2 |
Number of Positions | 14 |
Contact Retention | Without |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 66/6 |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR7189 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Socket |
Housing Type | Receptacle |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
14POS,MICRO MNL,RCPT HSG | Heilind Electronics |
14POS,MICRO MNL,RCPT HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 14 Centerline (Pitch): 3 mm Housing Receptacle Wire-to-Wire 14 | Rectangular Power Connector | Part Number: 1-794617-4 | Internal Number: 1-794617-4 | 3 mm | TE Connectivity | TE Store |
Conn Housing RCP 14 POS 3mm ST | Avnet America |
CONN, INLINE PLUG & SOCKET | element14 |
Conn, Inline Plug & Socket | Newark Electronics |
TE 1-794617-4 Micro Mate-N-Lok Socket Housing 2 x 7P Black | Rapid Electronics |
TE Connectivity 14POS MICRO MNL RCPT HSG Pin & Socket Co | Distrelec |
MATE-N-LOK 14 Position Dual Row 3 mm Pitch Receptacle Housing connector | Future Electronics |
Connector Soft Shell Nylon Receptacle Black 14 Dual 0.118 in. UL 94V-0 | TE Connectivity 1-794617-4 | RS Americas |
Sub-miniaturised version of the tested Universal-MATE-N-LOK plug connector. | Conrad |
Housing FH 14 way 2 row Rec M Mate-n-Lok | RS |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 14Ways |
Pitch Spacing | 3mm |
For Use With | Micro MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 1-794617-4?
Additional datasheets, footprints and schematics for 1-794617-4 are listed on our Part Details page. You can also find images and similar parts to 1-794617-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794617-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794617-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794617-4 fall under?
The 1-794617-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794617-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794617-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794617-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794617-4 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Avnet America, element14 and Heilind Electronics Asia have stock available or on a lead time for 1-794617-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794617-4 often in real-time on the comparison pages.
What if I can't find stock of 1-794617-4?
You can fill out our help required form which you can use to request a quote for 1-794617-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.