Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
335
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
25,860
in stock
|
Buy Now | |
Heilind Electronics
from US$1.25
|
15,390
in stock
|
Buy Now | |
TE Store
from US$0.94
|
9,894
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
5,595
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
3,800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.25
|
3,591
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
2,231
in stock
|
Buy Now | |
element14
from US$0.98
|
2,231
in stock
|
Buy Now | |
Farnell
from US$0.98
|
2,231
in stock
|
Buy Now | |
Schukat Electronic
from US$0.77
|
1,940
in stock
|
Buy Now | |
Distrelec
from US$1.12
|
1,416
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.19
|
626
in stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
347
in stock
|
Buy Now | |
Conrad
from US$1.91
|
97
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
Avnet Asia
from US$0.90
|
-
|
Buy Now | |
Boersig
from US$0.98
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 4 |
Number of Signal Positions | 0 |
Row-to-Row Spacing | .163in, 4.14mm |
Number of Rows | 2 |
Number of Power Positions | 4 |
Contact Mating Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Multiple Contact Types | Without |
Contact Termination Area Plating Thickness | 150µin, 3.81µm |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9.5A |
Height | 11.86mm |
PCB Thickness (Recommended) | 1.57in, .062mm |
Width | 12.7mm |
Length | 9.86mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon |
Centerline (Pitch) | 4.14mm, .162in |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Chamfered Edges |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Alignment | With |
Strain Relief | Without |
Mating Retention Type | Locking Tab |
PCB Mount Retention | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Sealable | No |
Contact Type | Pin |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Termination Post & Tail Length | .145in, 3.69mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Mini-Universal MATE-N-LOK 4 Position Dual Row Through-Hole Right Angle Header | Future Electronics |
04P MINI UMNL R/A HDR ASSY SN | Heilind Electronics |
04P MINI UMNL R/A HDR ASSY SN Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 4.14 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1-770968-0 | Internal Number: 1-770968-0 | 4.14 mm | TE Connectivity | TE Store |
Conn Power HDR 4 POS 4.14mm Solder RA Thru-Hole 4 Terminal 1 Port | Avnet America |
Header, Right Angle, Dual Row, 4 Way | Newark Electronics |
HEADER, RIGHT ANGLE, DUAL ROW, 4 WAY | element14 |
PCB Header 4-Pole Angled P4,14 | Schukat Electronic |
TE Connectivity - AMP PCB Header, Plug, 9.5A, 600V, Contacts - 4 | Distrelec |
Socket | Transfer Multisort Elektronik |
TE 1-770968-0 Mini Univ. Mate-N-Lok Pin Header Right Angle Short Peg Tin 2x2P | Rapid Electronics |
4w Right angle pin header Tin | RS |
Miniaturised version of the proven universal MATE-N-LOC plug connectors.Typical applications: light industry, entertainment systems. Socket housing for mounting on printed circuit boards. Make sure the connector housing is simply attached.This text is machine translated. | Conrad |
HEADER ASSEMBLY, SOFT SHELL, MINI-UNIVERSAL MATE-N-LOK, 4 POSITION, RIGHT ANGLE | TE Connectivity 1-770968-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.14mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Mini Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | CSA UL |
Colour | White |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Current per Contact Max | 9.5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Where can I find additional details, specifications and documents for a 1-770968-0?
Additional datasheets, footprints and schematics for 1-770968-0 are listed on our Part Details page. You can also find images and similar parts to 1-770968-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770968-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770968-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770968-0 fall under?
The 1-770968-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-770968-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770968-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770968-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770968-0 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, TE Store, Avnet America and TTI Europe have stock available or on a lead time for 1-770968-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770968-0 often in real-time on the comparison pages.
What if I can't find stock of 1-770968-0?
You can fill out our help required form which you can use to request a quote for 1-770968-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.