Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.19
|
32
in stock
|
Buy Now | |
Avnet America
from US$12.86
|
110
in stock
|
Buy Now | |
Rapid Electronics
from US$23.07
|
52
in stock
|
Buy Now | |
Distrelec
from US$17.88
|
51
in stock
|
Buy Now | |
element14
from US$15.54
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$4.40
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.96
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$21.40
|
1
in stock
|
Buy Now | |
Future Electronics
from US$12.82
|
-
|
Buy Now | |
RS Americas
from US$21.19
|
-
|
Buy Now | |
Avnet Asia
from US$14.79
|
-
|
Buy Now | |
TTI Europe
from US$11.65
|
-
|
Buy Now | |
TE Store
from US$18.05
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Vertical |
---|---|
Number of Power Positions | 10 |
Number of Positions | 46 |
Row-to-Row Spacing | .1in, 2.54mm |
Number of Rows | 4 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 36 |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Noble Metal |
Contact Termination Area Plating Material | Tin |
Power Contact Material | Tin |
Underplate Material Thickness | 3.48µm |
Contact Retention | Without |
Contact Current Rating (Max) | 42A |
Operating Voltage | 60VAC, 60VDC, 300VDC, 300VAC |
Centerline (Pitch) | 2.54mm, .1in, .3in, 7.62mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Mating Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Sealable | No |
Contact Type | Socket |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .137in, 3.48mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Conn Power SKT 10Power/36Signal POS Press ST | Avnet America |
Power to the Board VERT RCPT ASSY LP CONTACT W/O | Rapid Electronics |
TE Connectivity V/R 2ACP+8S+4ACP+16S+2ACP+12S+2ACP Power | Distrelec |
BACKPLANE CONN, RCPT, 4R/46POS/PRESS FIT | element14 |
Conn, Backplane, Rcpt, 46Pos, 4Row | Newark Electronics |
V/R 2ACP plus 8S plus 4ACP plus 16S plus 2ACP plus 12S plus 2ACP | TE Connectivity 1-6450869-0 | RS Americas |
46P POWER CON B2B VER BLACK | TTI Europe |
Special Order: V/R 2ACP+8S+4ACP+16S+2ACP+12S+2ACP Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 46 Centerline (Pitch): 7.62 mm 2.54 mm Connector Assembly Receptacle Board-to-Board 46 | Rectangular Power Connector | Part Number: 1-6450869-0 | Internal Number: 1-6450869-0 | 7.62 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-6450869-0?
Additional datasheets, footprints and schematics for 1-6450869-0 are listed on our Part Details page. You can also find images and similar parts to 1-6450869-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6450869-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6450869-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6450869-0 fall under?
The 1-6450869-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-6450869-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6450869-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6450869-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6450869-0 have stock available?
Authorised distributors including Avnet America, Rapid Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 1-6450869-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6450869-0 often in real-time on the comparison pages.
What if I can't find stock of 1-6450869-0?
You can fill out our help required form which you can use to request a quote for 1-6450869-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.