Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.62
|
No stock
|
Buy Now | |
Newark Electronics
from US$19.84
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$18.46
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$14.00
|
4
in stock
|
Buy Now | |
Avnet America
-
|
902
in stock
|
Buy Now | |
Future Electronics
from US$14.13
|
-
|
Buy Now | |
RS Americas
from US$20.70
|
-
|
Buy Now | |
Distrelec
from US$22.03
|
-
|
Buy Now | |
TTI Europe
from US$12.84
|
-
|
Buy Now | |
TE Store
from US$20.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .1in, 2.54mm |
---|---|
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 36 |
Number of Rows | 4 |
Number of Power Positions | 10 |
Number of Positions | 46 |
Contact Current Rating (Max) | 50A |
Contact Retention | Without |
Contact Mating Area Plating Material | Noble Metal |
Power Contact Material | Tin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Material | Tin |
Underplate Material Thickness | 5.33µm |
Operating Voltage | 60VDC, 60VAC, 300VAC, 300VDC |
Centerline (Pitch) | 2.54mm, .1in, 7.62mm, .3in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Action/Compliant Tail |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Power & Signal |
Packaging Method | Tape |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Contact Type | Pin |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .209in, 5.33mm |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Speed/Modular Conn Mbxle 2Acp+8S+4Acp+ Rohs Compliant: Yes |Amp Te Connectivity 6450849-6 | Newark Electronics |
High Speed/Modular Conn MBXLE 2ACP+8S+4ACP+ | Rapid Electronics |
Conn Power PL 10Power/36Signal POS Press RA Thru-Hole 1Port | Avnet America |
MBXLE 2ACP plus 8S plus 4ACP plus 16S plus 2ACP plus 12S plus 2ACP | TE Connectivity 6450849-6 | RS Americas |
TE Connectivity MBXLE 2ACP+8S+4ACP+16S+2ACP+12S+2ACP Hig | Distrelec |
MBXLE 2ACP+8S+4ACP+16S+2ACP | TTI Europe |
Special Order: MBXLE 2ACP+8S+4ACP+16S+2ACP+12S+2ACP Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 46 Centerline (Pitch): 7.62 mm 2.54 mm Connector Assembly Plug Board-to-Board 46 | Rectangular Power Connector | Part Number: 6450849-6 | Internal Number: 6450849-6 | 7.62 mm | TE Connectivity | TE Store |
BACKPLANE CONN, PLUG, 4R/46POS, FIT | Farnell |
Where can I find additional details, specifications and documents for a 6450849-6?
Additional datasheets, footprints and schematics for 6450849-6 are listed on our Part Details page. You can also find images and similar parts to 6450849-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450849-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450849-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450849-6 fall under?
The 6450849-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450849-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450849-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450849-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450849-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Future Electronics have stock available or on a lead time for 6450849-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450849-6 often in real-time on the comparison pages.
What if I can't find stock of 6450849-6?
You can fill out our help required form which you can use to request a quote for 6450849-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.