Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
1,314
in stock
|
Buy Now | |
TE Store
from US$3.72
|
29,852
in stock
|
Buy Now | |
Heilind Electronics
from US$1.89
|
8,646
in stock
|
Buy Now | |
element14
from US$1.49
|
6,684
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
4,653
in stock
|
Buy Now | |
Farnell
from US$1.49
|
3,734
in stock
|
Buy Now | |
RS Americas
from US$1.58
|
1,547
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.89
|
1,441
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
1,388
in stock
|
Buy Now | |
Distrelec
from US$2.01
|
920
in stock
|
Buy Now | |
Chip One Stop
from US$2.65
|
50
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
Sager
from US$1.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Signal Positions | 1 |
Number of Rows | 1 |
Width | 12.95mm, .51in |
Accepts Wire Insulation Diameter Range | 2.92mm, .115in |
Length | 21.34mm, .84in |
Height | 12.95mm, .51in |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Red |
Centerline (Pitch) | 4.2mm, .165in |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Packaging Method | Box |
Packaging Quantity | 2000 |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Panel |
Product Type | Housing |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Socket |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P MR II PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Panel Wire-to-Board Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Panel 3 | Rectangular Power Connector | Part Number: 1-640518-0 | Internal Number: 1-640518-0 | 4.2 mm | TE Connectivity | TE Store |
03P MR II PLUG HSG V0 BLK | Heilind Electronics |
MINI RECTANGULAR, IDC, 4.19MM, 3WAY | element14 |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Connector Soft Shell 250 V 9 A (Max.) 3 Position, Nylon Brick Black In-Line Plug | TE Connectivity 1-640518-0 | RS Americas |
Conn Housing PL 3 POS 4.19mm ST Individual | Avnet America |
Housing plug FH 3 way MR II | RS |
TE Connectivity - AMP PWR CONN 03P MR II PLUG HSG | Distrelec |
3 Position Crimp Terminal Positive Lock Plug Housing Connector | Future Electronics |
Pin & Socket Connectors 3CKT IN LINE PLUG | Sager |
03P MR II PLUG HSG | Boersig |
Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Product Range | MR Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 4.19mm |
For Use With | Miniature Rectangular Connectors |
SVHC | No SVHC (15-Jun-2015) |
Colour | Red |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 1-640518-0?
Additional datasheets, footprints and schematics for 1-640518-0 are listed on our Part Details page. You can also find images and similar parts to 1-640518-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640518-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640518-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640518-0 fall under?
The 1-640518-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-640518-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640518-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640518-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640518-0 have stock available?
Authorised distributors including TE Store, Heilind Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for 1-640518-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640518-0 often in real-time on the comparison pages.
What if I can't find stock of 1-640518-0?
You can fill out our help required form which you can use to request a quote for 1-640518-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.