Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
1,190
in stock
|
Buy Now | |
TE Store
from US$2.70
|
24,473
in stock
|
Buy Now | |
Heilind Electronics
from US$1.77
|
17,465
in stock
|
Buy Now | |
Rapid Electronics
from US$2.28
|
4,939
in stock
|
Buy Now | |
Chip One Stop
from US$1.60
|
4,939
in stock
|
Buy Now | |
Distrelec
from US$1.66
|
4,939
in stock
|
Buy Now | |
RS Americas
from US$1.37
|
4,248
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.77
|
2,865
in stock
|
Buy Now | |
element14
from US$1.47
|
2,853
in stock
|
Buy Now | |
Farnell
from US$1.45
|
2,853
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
1,612
in stock
|
Buy Now | |
Powell Electronics
from US$1.65
|
1,465
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
754
in stock
|
Buy Now | |
Sager
from US$1.01
|
660
in stock
|
Buy Now | |
Electro Enterprises
from US$1.48
|
82
in stock
|
Buy Now | |
Avnet America
-
|
528
in stock
|
Buy Now | |
Avnet Asia
from US$1.54
|
-
|
Buy Now | |
Boersig
from US$1.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Number of Signal Positions | 3 |
Width | 12.95mm, .51in |
Accepts Wire Insulation Diameter Range | 2.92mm, .115in |
Length | 1.06in, 26.92mm |
Height | .29in, 7.37mm |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Red |
Centerline (Pitch) | 4.2mm, .165in |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Packaging Method | Box |
Packaging Quantity | 1700 |
Housing Type | Receptacle |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P MR II CAP HSG V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Panel 3 | Rectangular Power Connector | Part Number: 1-640508-0 | Internal Number: 1-640508-0 | 4.2 mm | TE Connectivity | TE Store |
03P MR II CAP HSG PA66 BLACK | Heilind Electronics |
Pin&Socket Connectors 3CKT IN LINE CAP | Rapid Electronics |
TE Connectivity - AMP PWR CONN 03P MR II CAP HSG V0 | Distrelec |
Connector Soft Shell 250 VAC 9 A (Max.) 3 Position, Nylon Brick Black | TE Connectivity 1-640508-0 | RS Americas |
CONNECTOR HOUSING, RCPT, 3POS, 4.2MM | element14 |
3 Position Crimp Terminal Positive Lock Receptacle Housing Connector | Future Electronics |
Housing receptacle FH 3 way MR II | RS |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
Pin & Socket Connectors 3CKT IN LINE CAP | Sager |
Conn Housing RCP 3 POS 4.19mm ST Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Product Range | MR Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Positions |
Pitch Spacing | 4.19mm |
For Use With | Miniature Rectangular Connectors |
Colour | Red |
Connector Mounting | Free Hanging |
Where can I find additional details, specifications and documents for a 1-640508-0?
Additional datasheets, footprints and schematics for 1-640508-0 are listed on our Part Details page. You can also find images and similar parts to 1-640508-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640508-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640508-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640508-0 fall under?
The 1-640508-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-640508-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640508-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640508-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640508-0 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-640508-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640508-0 often in real-time on the comparison pages.
What if I can't find stock of 1-640508-0?
You can fill out our help required form which you can use to request a quote for 1-640508-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.