Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Columns | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 3 |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Layout | Inline |
Contact Current Rating (Max) | 9A |
Wire Size | .129 – .823mm², 26 – 18AWG |
Height | 13.46mm, .53in |
Width | 19.94mm, .785in |
Length | .62in, 15.75mm |
Accepts Wire Insulation Diameter Range | 11.18mm, .44in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 250VAC |
Housing Color | Red |
Centerline (Pitch) | 4.19mm, .1649in |
Housing Material | Nylon GF |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Retention Type | Positive Lock |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 200 |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Board |
Contact Type | Pin |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 1.53mm, .06in |
Plug & Socket Connector, Header, 3 Position, 4.2Mm | Newark Electronics |
Conn Rectangular PIN 3 POS 4.19mm Solder ST Thru-Hole Bag | Avnet America |
Special Order: 03P MR HDR ASSY VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 4.2 mm Header Receptacle Wire-to-Board 3 | Rectangular Power Connector | Part Number: 2-640498-2 | Internal Number: 2-640498-2 | 4.2 mm | TE Connectivity | TE Store |
03P MR HDR ASSY VO LF | Boersig |
Where can I find additional details, specifications and documents for a 2-640498-2?
Additional datasheets, footprints and schematics for 2-640498-2 are listed on our Part Details page. You can also find images and similar parts to 2-640498-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-640498-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-640498-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-640498-2 fall under?
The 2-640498-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-640498-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-640498-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-640498-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-640498-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Boersig and Avnet Abacus have stock available or on a lead time for 2-640498-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-640498-2 often in real-time on the comparison pages.
What if I can't find stock of 2-640498-2?
You can fill out our help required form which you can use to request a quote for 2-640498-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.