Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42932-9327 |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
85
in stock
|
Buy Now | |
TE Store
from US$0.52
|
20,154
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
6,402
in stock
|
Buy Now | |
Sager
from US$0.35
|
5,917
in stock
|
Buy Now | |
Heilind Electronics
from US$0.50
|
2,819
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
1,890
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
1,469
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
969
in stock
|
Buy Now | |
element14
from US$0.41
|
969
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
936
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
903
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
566
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.50
|
564
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
130
in stock
|
Buy Now | |
RS Americas
from US$0.72
|
109
in stock
|
Buy Now | |
Conrad
from US$1.22
|
61
in stock
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.49
|
-
|
Buy Now | |
Farnell
from US$0.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 10 |
---|---|
Number of Rows | 1 |
Number of Positions | 10 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 50µm, 1.27µin |
Contact Underplating Material | Nickel |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Mating Post Length | 10.16mm, .4in |
Height | 10.79mm, .425in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Length | 39.62mm, 1.56in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyester |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 1000 |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Header Type | Unshrouded |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
10P MTA156 HDR ASSY FL/STR SN Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 10 | Rectangular Power Connector | Part Number: 1-640445-0 | Internal Number: 1-640445-0 | Alias Number: 2-42932-9327 | 3.96 mm | TE Connectivity | TE Store |
MTA-156 10 Position Single Row Through-Hole Straight Wire to Board Header | Future Electronics |
Headers & Wire Housings FRCTN LK HDR STR 10P Square post tin | Sager |
10P MTA156 HDR ASSY FL/STR SN | Heilind Electronics |
10P MTA156 HDR STR FL SN | TTI Europe |
FRCTN LK HDR STR 10P Square post tin | Rapid Electronics |
Wire-Board Connector, Header, 10 Position, 3.96Mm | Newark Electronics |
HEADER, VERTICAL, 0.156", 10WAY | element14 |
Conn Wire to Board HDR 10 POS 3.96mm Solder ST Thru-Hole | Avnet America |
TE Connectivity 10P MTA156 HDR ASSY FL/STR SN Headers & | Distrelec |
Socket | Transfer Multisort Elektronik |
Connector MTA-156 Male 10 Copper Alloy 7 600 0.156 in. Polyester White | TE Connectivity 1-640445-0 | RS Americas |
10 way friction lock header,3.96mm pitch | RS |
Content: 1 pc(s) | Conrad |
10P MTA156 HDR ASSY FL-STR SN | Power and Signal Group |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | MTA-156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Lead Spacing | 3.96mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1-640445-0?
Additional datasheets, footprints and schematics for 1-640445-0 are listed on our Part Details page. You can also find images and similar parts to 1-640445-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640445-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640445-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640445-0 fall under?
The 1-640445-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-640445-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640445-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640445-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640445-0 have stock available?
Authorised distributors including TE Store, Future Electronics, Sager, Heilind Electronics and TTI Europe have stock available or on a lead time for 1-640445-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640445-0 often in real-time on the comparison pages.
What if I can't find stock of 1-640445-0?
You can fill out our help required form which you can use to request a quote for 1-640445-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.