Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
277
in stock
|
Buy Now | |
element14
from US$0.79
|
887
in stock
|
Buy Now | |
TE Store
from US$0.78
|
770
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
610
in stock
|
Buy Now | |
Conrad
from US$1.89
|
316
in stock
|
Buy Now | |
Rapid Electronics
from US$1.46
|
190
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
190
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$0.86
|
-
|
Buy Now | |
TTI Europe
from US$0.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Power Positions | 10 |
Number of Positions | 10 |
Contact Retention | With |
Contact Termination Area Plating Thickness | 80 – 200µin, 2.03 – 5.08µm |
Contact Mating Area Plating Thickness | 80 – 200µin, 2.03 – 5.08µm |
Underplate Material Thickness | .762µin, 30µm |
Contact Layout | Inline |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Wire Size | .325mm², 22AWG |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Height | 9.02mm, .355in |
Length | 1.56in, 39.62mm |
Operating Voltage | 600VAC |
Housing Color | Red |
Housing Material | Nylon |
Cable Exit Angle | 90° |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-2 |
Wire & Cable IDC Installation Type | Closed End |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Mating Retention Type | Locking Ramp |
Mating Alignment | Without |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Strain Relief | With |
Contact Retention Type | Locking Lance |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | MTA .156 Header |
Packaging Method | Bag/Box |
Packaging Quantity | 250 |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Connector System | Wire-to-Board |
Contact Type | Socket |
Sealable | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
WIRE-BOARD CONNECTOR RECEPTACLE 10 POSITION, 3.96MM | element14 |
10P MTA156 CONN ASSY 22AWG RED Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 3.96 mm Connector Assembly Receptacle Wire-to-Board 10 | Rectangular Power Connector | Part Number: 4-640428-0 | Internal Number: 4-640428-0 | 3.96 mm | TE Connectivity | TE Store |
Wire-Board Connector Receptacle 10 Position, 3.96Mm | Newark Electronics |
Content: 1 pc(s) | Conrad |
HOUSING, 22AWG, 10WAY | Farnell |
CLOSED W/O TABS 10P L.R. red 22 AWG | Rapid Electronics |
Conn IDC Connector F 10 POS 3.96mm IDT RA Cable Mount | Avnet America |
10 Position 3.96 Pitch Header & Wire Housing Closed W/O Tabs red 22 AWG | Future Electronics |
MTA-156 CONNECTOR TIN, 10P MTA156 CONN ASSY 22AWG RED | TE Connectivity 4-640428-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | MTA-156 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Colour | Red |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 5A |
Contact Termination | IDC / IDT |
IDC Cable Pitch | 0.156" |
Lead Spacing | 0.156" |
Termination Method | IDC |
Wire Size AWG Max | 22AWG |
Where can I find additional details, specifications and documents for a 4-640428-0?
Additional datasheets, footprints and schematics for 4-640428-0 are listed on our Part Details page. You can also find images and similar parts to 4-640428-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-640428-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-640428-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-640428-0 fall under?
The 4-640428-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-640428-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-640428-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-640428-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-640428-0 have stock available?
Authorised distributors including element14, TE Store, Newark Electronics, Conrad and Farnell have stock available or on a lead time for 4-640428-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-640428-0 often in real-time on the comparison pages.
What if I can't find stock of 4-640428-0?
You can fill out our help required form which you can use to request a quote for 4-640428-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.