Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
4,514
in stock
|
Buy Now | |
Chip One Stop
from US$1.27
|
4,514
in stock
|
Buy Now | |
Distrelec
from US$2.05
|
4,514
in stock
|
Buy Now | |
TE Store
from US$1.98
|
277
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
-
|
Buy Now | |
Future Electronics
from US$1.28
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$2.06
|
-
|
Buy Now | |
element14
from US$1.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Base Material | Brass |
Contact Current Rating (Max) | 7A |
Contact Type | Tab |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Thermoplastic |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment | Without |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 1500 |
実装方法 | Box |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Wire/Cable Type | Discrete Wire |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
TE Connectivity - AMP 10P.MINI-MATCH ASSY | Distrelec |
CONN, HEADER, 10POS, 1ROW, 2.54MM, TH | Farnell |
10P.MINI-MATCH ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 2.5 mm PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 1-5164713-0 | Internal Number: 1-5164713-0 | 2.5 mm | TE Connectivity | TE Store |
Board-To-Board Connector, Mini-Match Series, Idc/Idt, Header, 10, 2.54 Mm, Tin Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 1-5164713-0 | Newark Electronics |
Conn Miniature Interconnection System HDR 10 POS 2.5mm Solder ST Thru-Hole | Avnet America |
10P.MINI-MATCH ASSY, PCB Headers and Receptacles | TE Connectivity 1-5164713-0 | RS Americas |
HEADER, MINI-MATCH, 10WAY | element14 |
Status: | Unknown |
---|---|
Series: | Mini-Match Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | Mini-Match Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 10mohm |
Contact Termination | IDC / IDT |
Insulation Resistance | 1000mohm |
Lead Spacing | 2.54mm |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Working Voltage | 250VAC |
Where can I find additional details, specifications and documents for a 1-5164713-0?
Additional datasheets, footprints and schematics for 1-5164713-0 are listed on our Part Details page. You can also find images and similar parts to 1-5164713-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5164713-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5164713-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5164713-0 fall under?
The 1-5164713-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5164713-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5164713-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5164713-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5164713-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1-5164713-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5164713-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5164713-0?
You can fill out our help required form which you can use to request a quote for 1-5164713-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.