Prices starting from US$1.70
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.70 |
32
|
Buy Now | |
TE Store | US$3.16 |
9,032
|
Buy Now | |
Rapid Electronics | US$2.87 |
5,157
|
Buy Now | |
Chip One Stop | US$2.06 |
5,157
|
Buy Now | |
Distrelec | US$2.79 |
5,157
|
Buy Now | |
Farnell | US$3.30 |
4,140
|
Buy Now | |
Newark Electronics | US$3.01 |
140
|
Buy Now | |
element14 | US$2.54 |
140
|
Buy Now | |
RS Americas | US$2.89 |
30
|
Buy Now | |
Avnet America | US$2.25 |
-
|
Buy Now | |
Boersig | US$2.95 |
-
|
Buy Now |
Stackable | No |
---|---|
Number of Positions | 10 |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Contact Current Rating (Max) | 7A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3.04 – 5.08µm, 120 – 200µin |
Contact Type | Socket |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 50µin |
Operating Voltage | 354VAC |
Insulation Resistance | 1MΩ |
Mating Entry Location | Side |
Housing Material | Thermoplastic |
Housing Color | Green |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Post Polarization |
Mating Alignment | With |
PCB Mount Retention Type | Solder Tail |
Mating Alignment Type | Polarizing Tab |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | Board-to-Board applications |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 2000 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
10pos.MINI-MATCH FBTB, 2.5mm p PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 2.5 mm PCB Mount Receptacle Right Angle Board-to-Board 10 | PCB Header & Receptacle | Part Number: 1-5164711-0 | Internal Number: 1-5164711-0 | 2.5 mm | TE Connectivity | TE Store |
Connectors 10pos. FBTB 2.5mm R/A MINI-MATCH | Rapid Electronics |
TE Connectivity 10pos.MINI-MATCH FBTB 2.5mm p Board Connector 10 Contact(s) 1 Row(s) Female Right Angle 0.098 inch Pitch Solder Terminal Locking Green Insulator Receptacle | Distrelec |
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell |
Board-To-Board Connector, Mini-Match Series, Idc/Idt, Receptacle, 10, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 1-5164711-0 | Newark Electronics |
RECEPTACLE, MINI-MATCH, 10WAY | element14 |
10w IDC socket 2.5mm pitch | RS |
Wire to Board Products | RS Americas |
Conn Miniature Interconnection System RCP 10 POS 2.5mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Mini-Match Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | Mini-Match Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 10mohm |
Contact Termination | IDC / IDT |
Insulation Resistance | 1000mohm |
Lead Spacing | 2.54mm |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Termination Method | IDC |
Working Voltage | 250VAC |
Where can I find additional details, specifications and documents for a 1-5164711-0?
Additional datasheets, footprints and schematics for 1-5164711-0 are listed on our Part Details page. You can also find images and similar parts to 1-5164711-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5164711-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5164711-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5164711-0 fall under?
The 1-5164711-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5164711-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5164711-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5164711-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5164711-0 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-5164711-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5164711-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5164711-0?
You can fill out our help required form which you can use to request a quote for 1-5164711-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.