Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .898g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 3.02mm, .119in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | 17.12mm, .674in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Shape Description | SPADE-020 |
Stud Size | #4, M2.5 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG SPD 22-16 COMM 22-18MIL 4 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #4 M2.5 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Pidg Spade Tongue Terminal | Part Number: 1-327717-2 | Internal Number: 1-327717-2 | TE Connectivity | TE Store |
Pidg Spd 22-16 Comm 22-18Mil 4 Rohs Compliant: Yes |Amp Te Connectivity 1-327717-2 | Newark Electronics |
Spade Tongue Terminal 16-22AWG 17.12mm 5.54mm Tin Tape Mounted | Avnet America |
PIDG, Spd 22-16 Comm 22-18Mil 4 | TE Connectivity 1-327717-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-327717-2?
Additional datasheets, footprints and schematics for 1-327717-2 are listed on our Part Details page. You can also find images and similar parts to 1-327717-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-327717-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-327717-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-327717-2 fall under?
The 1-327717-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-327717-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-327717-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-327717-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-327717-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-327717-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-327717-2 often in real-time on the comparison pages.
What if I can't find stock of 1-327717-2?
You can fill out our help required form which you can use to request a quote for 1-327717-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.