Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.45
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$21.17
|
70
in stock
|
Buy Now | |
element14
from US$28.22
|
70
in stock
|
Buy Now | |
TE Store
from US$22.25
|
2
in stock
|
Buy Now | |
Avnet America
from US$26.25
|
-
|
Buy Now | |
Boersig
from US$31.15
|
-
|
Buy Now | |
TTI Europe
from US$34.19
|
-
|
Buy Now |
Color | Orange |
---|---|
Body Material | PA GF |
Connector Code | B |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | 8mm, .314in |
Length | 85mm, 3.34in |
Width | 92.5mm, 3.64in |
Height | 57.3mm, 2.25in |
Nominal Voltage Architecture | 500V, 125V, 240V, 24V, 12V, 550V, 90V, 42V, 80V, 600V, 48V |
Operating Voltage | 850VDC |
Centerline (Pitch) | .9in, 23mm |
Degree of Protection | IP6K9K |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Packaging Method | Box |
Packaging Quantity | 18 |
Hybrid Connector | No |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Housing, Plug, 2Pos Rohs Compliant: Yes |Te Connectivity 1-2177053-3 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 2POS | element14 |
2POS,8MM HV,PLUG HSG,ASSY,SEALED Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 8 mm Mating Pin Diameter: .314 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 8 mm .314" Wire-to-Wire | Automotive Housing | Part Number: 1-2177053-3 | Internal Number: 1-2177053-3 | TE Connectivity | TE Store |
Conn Sealed Housing PL 2 POS 23mm ST Cable Box | Avnet America |
2PS,8MM HV,PLUG HSG,ASSY,SLD | TTI Europe |
Where can I find additional details, specifications and documents for a 1-2177053-3?
Additional datasheets, footprints and schematics for 1-2177053-3 are listed on our Part Details page. You can also find images and similar parts to 1-2177053-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2177053-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2177053-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2177053-3 fall under?
The 1-2177053-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2177053-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2177053-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2177053-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2177053-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 1-2177053-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2177053-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2177053-3?
You can fill out our help required form which you can use to request a quote for 1-2177053-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.