Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
48
in stock
|
Buy Now | |
TE Store
from US$0.69
|
372
in stock
|
Buy Now | |
Rapid Electronics
from US$1.25
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
48
in stock
|
Buy Now | |
element14
from US$0.98
|
48
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Boersig
from US$0.87
|
-
|
Buy Now | |
Distrelec
from US$1.10
|
-
|
Buy Now | |
TTI Europe
from US$1.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PA GF |
---|---|
Color | Orange |
UL Flammability Rating | UL 94-HB |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 400 |
Accessory Type | Other |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
INSULATION INSERT,180DEG Automotive Connector Accessory Type: Terminal Primary Product Material: PA GF Primary Product Color: Orange Operating Temperature Range: -40 – 140 °C Operating Temperature Range: -40 – 284 °F Terminal PA GF | Automotive Connector Accessories | Part Number: 2177058-1 | Internal Number: 2177058-1 | Orange | TE Connectivity | TE Store |
Automotive Connectors INSULATION INSERT 180DEG | Rapid Electronics |
Single Wire Seal, Nylon Gf, Orange | Newark Electronics |
SINGLE WIRE SEAL, NYLON GF, ORANGE | element14 |
Insulation Insert Polyamide 6.6 Orange Bulk | Avnet America |
TE Connectivity Connector Accessories INSULATION INSERT 180DEG | Distrelec |
Where can I find additional details, specifications and documents for a 2177058-1?
Additional datasheets, footprints and schematics for 2177058-1 are listed on our Part Details page. You can also find images and similar parts to 2177058-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2177058-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2177058-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2177058-1 fall under?
The 2177058-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2177058-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2177058-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2177058-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2177058-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2177058-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2177058-1 often in real-time on the comparison pages.
What if I can't find stock of 2177058-1?
You can fill out our help required form which you can use to request a quote for 2177058-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.