Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.92
|
927
in stock
|
Buy Now | |
TE Store
from US$1.14
|
963
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
927
in stock
|
Buy Now | |
element14
from US$1.59
|
927
in stock
|
Buy Now | |
Rapid Electronics
from US$2.26
|
897
in stock
|
Buy Now | |
Chip One Stop
from US$2.76
|
17
in stock
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
Boersig
from US$1.59
|
-
|
Buy Now | |
TTI Europe
from US$1.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | Silicone |
---|---|
Color | Green |
UL Flammability Rating | UL 94-HB |
Shore A Hardness | 30 |
Lubricant Content | Yes |
Packaging Quantity | 1000 |
Seal Type | Single Wire Seal (SWS) |
SWS,8MM HV,WHT,50 SQMM Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Green Shore A Hardness: 30 Contains Lubricant: Yes Single Wire Seal (SWS) Silicone Green 30 | Connector Seal & Cavity Plug | Part Number: 2141156-1 | Internal Number: 2141156-1 | TE Connectivity | TE Store |
Single Wire Seal, Silicone, Green Rohs Compliant: Yes |Te Connectivity 2141156-1 | Newark Electronics |
SINGLE WIRE SEAL, SILICONE, GREEN | element14 |
SWS 8MM HV WHT 50 SQMM | Rapid Electronics |
Single Wire Seal Silicone Green Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 2141156-1?
Additional datasheets, footprints and schematics for 2141156-1 are listed on our Part Details page. You can also find images and similar parts to 2141156-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141156-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141156-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141156-1 fall under?
The 2141156-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2141156-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141156-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141156-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141156-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 2141156-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141156-1 often in real-time on the comparison pages.
What if I can't find stock of 2141156-1?
You can fill out our help required form which you can use to request a quote for 2141156-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.