Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-0167019-4,
A18325-000 |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.60
|
800
in stock
|
Buy Now | |
TTI Europe
from US$1.22
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.29
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
800
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Conductor Material | Tin-Plated Copper |
---|---|
Jacket Color | Gray |
Insulation Material | PVC |
Conductor Insulation Color | Gray |
Jacket Material | PVC |
Number of Strands | 7 |
Number of Conductors | 14 |
Wire Size | .089mm², 28AWG, 168CMA |
Cable Insulation Width | .687in, 17.44mm |
Length | 650m, 2132.54ft |
Strand Size | 36AWG |
Cable Insulation Height | .037in, .93mm |
Capacitance | 60pF/ft |
Current Rating | 2A |
Voltage Rating | 300V |
Centerline | 1.27mm, .05in |
Agency/Standard | UL/CSA |
UL Listing | AWM Style 2651 |
Packaging Method | Reel |
Wire/Cable Type | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Shielded | No |
Product Category | Ribbon Cable |
Product Type | Cable |
Operating Temperature Range | -20 – 105°C |
FLAT CABLE .050 AWG 41, 14 CO | TTI Europe |
Flat Cables 14P. RIBBCBL 28AWG P1.27 | Rapid Electronics |
TE Connectivity 14P. RIBBCBL 28AWG P1.27 Flat Cables 14P | Distrelec |
AMP1-167019-4 | Avnet America |
14P. Ribbcbl 28Awg P1.27 |Te Connectivity 1-167019-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-167019-4?
Additional datasheets, footprints and schematics for 1-167019-4 are listed on our Part Details page. You can also find images and similar parts to 1-167019-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-167019-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-167019-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-167019-4 fall under?
The 1-167019-4 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 1-167019-4 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-167019-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-167019-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-167019-4 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-167019-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-167019-4 often in real-time on the comparison pages.
What if I can't find stock of 1-167019-4?
You can fill out our help required form which you can use to request a quote for 1-167019-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.