1-2178713-4 PCB Connectors by TE Connectivity

14P, PBC, MICRO-MATCH VALUE LINE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for RS
RS
from US$0.44
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.50
15,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.34
15,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.53
15,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.52
12,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
2,448
in stock
Buy Now
Logo for element14
element14
from US$0.60
207
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now

Specifications

Connector Profile Standard
Daisy Chain Without
PCB Mount Orientation Vertical
Ejection Latches Without
Number of Positions 14
Contact Mating Area Plating Material Thickness 118.11 – 196.85µin, 3 – 5µm
Contact Design Press-Fit
Contact Termination Area Plating Thickness 118.11 – 196.85µin, 3 – 5µm
Contact Termination Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 1.3A
Contact Type Pin
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Wire Size .08 – .09mm², 28AWG
PCB Thickness (Recommended) 1.6mm, .062in
コネクタの高さ 5.1mm
Connector Height .2in, 5.1mm
Row-to-Row Spacing 1.5mm
Connector Length 21.3mm, .838in
Accepts Wire Insulation Diameter Range .8 – 1mm, .035 – .039in
Insulation Resistance 1000MΩ
Operating Voltage 100VAC, 100VDC
Centerline (Pitch) .05in, 1.27mm
Housing Color Black
Housing Material Polyester GF
UL Flammability Rating UL 94V-0
Polarization Without
Contact Retention Type Within Housing Press-Fit
Mating Retention Without
Panel Mount Feature Without
Mating Alignment Without
PCB Mount Retention With
Mating Alignment Type Polarization
PCB Mount Retention Type Kinked Solder Tails
PCB Mount Alignment With
Circuit Application Signal
Solder Process Feature Board Standoff
実装方法 Reel
Packaging Quantity 2500
Packaging Method Reel
Connector & Contact Terminates To Printed Circuit Board
Wire/Cable Type Ribbon Cable
Connector & Housing Type Paddle-Board
製品タイプ Connector
Connector System Cable-to-Board
Header Type Shrouded
Type of Connector Paddleboard
Connector Type Connector Assembly
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .125in, 3.2mm
Operating Temperature Range -30 – 85°C


Alternative Descriptions

14P. PBC. MICRO-MATCH VALUE LINE | Rapid Electronics
TE Connectivity - AMP 14P PBC MICRO-MATCH VALUE LINE | Distrelec
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell
Connector, Rcpt, 14Pos, 2Row, 1.27Mm | Newark Electronics
14P PBC Micro-MaTch Male 1.27mm | RS
AMP1-2178713-4 | Avnet America


1-2178713-4 Connectors by Unknown

CONNECTOR RCPT 14POS 2ROW 1.27MM

Status: Unknown
Series: Micro-MaTch Value-Line Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 1.27mm
No. of Contacts 14Contacts
Gender Receptacle
Product Range Micro-MaTch Value-Line Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Tin Plated Contacts
Contact Material Brass
SVHC No SVHC (07-Jul-2017)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2178713-4?

Additional datasheets, footprints and schematics for 1-2178713-4 are listed on our Part Details page. You can also find images and similar parts to 1-2178713-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2178713-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2178713-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2178713-4 fall under?

The 1-2178713-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-2178713-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2178713-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2178713-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2178713-4 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-2178713-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2178713-4 often in real-time on the comparison pages.

What if I can't find stock of 1-2178713-4?

You can fill out our help required form which you can use to request a quote for 1-2178713-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay