Prices starting from US$0.32
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.39 |
No stock
|
Buy Now | |
Newark Electronics | US$0.32 |
32,500
|
Buy Now | |
Rapid Electronics | US$0.46 |
32,500
|
Buy Now | |
Chip One Stop | US$0.33 |
32,500
|
Buy Now | |
Distrelec | US$0.38 |
32,500
|
Buy Now | |
Transfer Multisort Elektronik | US$0.38 |
3
|
Buy Now | |
Avnet America | US$0.38 |
-
|
Buy Now | |
element14 | US$0.40 |
-
|
Buy Now | |
Farnell | US$0.49 |
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Number of Positions | 14 |
Ejection Latches | Without |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin |
Contact Design | Press-Fit |
端子の下地めっきの材料 | Nickel |
Row-to-Row Spacing | 1.5mm |
Connector Height | .27in, 6.8mm |
コネクタの高さ | 6.8mm |
Wire Size | 28AWG, .08 – .09mm² |
Accepts Wire Insulation Diameter Range | .035 – .039in, .8 – 1mm |
Connector Length | .838in, 21.3mm |
Operating Voltage | 100VAC, 100VDC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Contact Retention Type Within Housing | Press-Fit |
Polarization | With |
Panel Mount Feature | Without |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 2500 |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Type of Connector | Male-On-Wire |
Header Type | Shrouded |
Connector Type | Connector Assembly |
Wire/Cable Type | Ribbon Cable |
Connector & Housing Type | Plug |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -30 – 85°C |
14P, Mow, Micro-Match Value Line |Amp Te Connectivity 1-2178712-4 | Newark Electronics |
14P. MOW. MICRO-MATCH VALUE LINE | Rapid Electronics |
TE Connectivity - AMP 14P MOW MICRO-MATCH VALUE LINE | Distrelec |
Micro-MaTch | Transfer Multisort Elektronik |
14P Micro-MaTch Male 1.27mm | RS |
AMP1-2178712-4 | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Value-Line Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Plug |
Product Range | Micro-MaTch Value-Line Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-2178712-4?
Additional datasheets, footprints and schematics for 1-2178712-4 are listed on our Part Details page. You can also find images and similar parts to 1-2178712-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2178712-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2178712-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2178712-4 fall under?
The 1-2178712-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2178712-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2178712-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2178712-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2178712-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 1-2178712-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2178712-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2178712-4?
You can fill out our help required form which you can use to request a quote for 1-2178712-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.