Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1630027-7 |
Prices starting from US$37.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$45.38
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$66.21
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$45.60
|
18
in stock
|
Buy Now | |
Heilind Electronics
from US$47.65
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$47.65
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.67
|
3
in stock
|
Buy Now | |
Avnet America
from US$37.11
|
-
|
Buy Now | |
Farnell
from US$77.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Fixed |
---|---|
Number of Resistors | 1 |
Dimensions | 180 x 41 x 71.4mm |
Power Rating | 300W |
Tolerance | 5% |
Resistance Class | Up to 1kΩ |
Voltage Rating | 2500 VAC |
Resistance | 4.7Ω |
Mount Style | Chassis Mount |
Packaging Method | Loose Piece - Tray |
Resistor Type | Power Resistor |
Element Material | Aluminum |
Element Type | Wirewound |
Termination Type | M6 Threaded Stud |
Number of Terminations | 2 |
Temperature Coefficient | ±50ppm/°C |
Wirewound Resistors - Chassis Mount Hsc300 4R7 5% |Amp Te Connectivity 1-1630027-7 | Newark Electronics |
Wirewound Resistors-Chassis Mount HSC300 4R7 5% | Rapid Electronics |
HSC3004R7J | Heilind Electronics |
Resistor: wire-wound | Transfer Multisort Elektronik |
Res Wirewound 4.7 Ohm 5% 300W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Res Wirewound 4.7 Ohm 5% 300W �50ppm/�C Aluminum Housed Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1630027-7?
Additional datasheets, footprints and schematics for 1-1630027-7 are listed on our Part Details page. You can also find images and similar parts to 1-1630027-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1630027-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1630027-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1630027-7 fall under?
The 1-1630027-7 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1630027-7 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1630027-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1630027-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1630027-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1-1630027-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1630027-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1630027-7?
You can fill out our help required form which you can use to request a quote for 1-1630027-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.