Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3900113-2612 |
Prices starting from US$5.56
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.37
|
No stock
|
Buy Now | |
TE Store
from US$5.56
|
860
in stock
|
Buy Now | |
Chip One Stop
from US$8.85
|
283
in stock
|
Buy Now | |
Heilind Electronics
from US$7.68
|
26
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.68
|
8
in stock
|
Buy Now | |
Future Electronics
from US$7.32
|
-
|
Buy Now | |
Avnet America
from US$6.08
|
-
|
Buy Now | |
RS Americas
from US$15.72
|
-
|
Buy Now | |
Boersig
from US$8.03
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Positions | 26 |
Number of Rows | 4 |
Mating Pin Diameter | .039in, 1mm |
Length | 32.15mm, 1.266in |
Height | 38mm, 1.496in |
Width | 1.268in, 32.2mm |
Nominal Voltage Architecture | 24V, 42V, 90V, 125V, 240V, 48V, 12V, 80V |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .118in, 3mm |
Degree of Protection | JIS D0203 |
UL Flammability Rating | UL 94V-2 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Tube |
Row-to-Row Spacing | 6.9mm, .272in |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
26POS,SUPERSEAL,REC HSG ASSY,SLD,COD 2 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1 mm Mating Pin Diameter: .039 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 26 Housing for Female Terminals 1 mm .039" Wire-to-Board | Superseal Connector Housings: 1.0 Mm | Part Number: 1-1447232-7 | Internal Number: 1-1447232-7 | Alias Number: 3900113-2612 | TE Connectivity | TE Store |
3900113-2612=SSPLUG 26P ASSY | Heilind Electronics |
3900113-2612=Ssplug 26P Assy |Te Connectivity 1-1447232-7 | Newark Electronics |
26 Position Female Socket Latch Lock Free Hanging Plug Housing | Future Electronics |
Conn Housing PL 26 POS 3mm Crimp ST Cable Mount | Avnet America |
3900113-2612=SSPLUG 26P ASSY | TE Connectivity 1-1447232-7 | RS Americas |
SSPLUG 26P ASSY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1447232-7?
Additional datasheets, footprints and schematics for 1-1447232-7 are listed on our Part Details page. You can also find images and similar parts to 1-1447232-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1447232-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1447232-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1447232-7 fall under?
The 1-1447232-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1447232-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1447232-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1447232-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1447232-7 have stock available?
Authorised distributors including TE Store, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1-1447232-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1447232-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1447232-7?
You can fill out our help required form which you can use to request a quote for 1-1447232-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.